IGBT Trench 330V 28A 43W Through Hole TO-220AB Full-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 069659-IRG6I330UPBF
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Gate Charge: 86nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 28A
VCEO Maximum Collector-Emitter Breakdown Voltage: 330V
Maximum Power Dissipation: 43W
Collector-emitter saturation voltage(Max): 1.55V @ 15V, 28A
Turn-on and Turn-off delay time: 39ns/120ns
Testing Conditions: 196V, 25A, 10 Ohm
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IGBT 330V 28A 43W TO220ABFP Product overview: IRG6I330UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 28A, 43W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 28A, 43W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG6I330UPBF can be used for catalog matching and distributor lookup.
IGBT 330V 28A 43W TO220ABFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG6I330UPBF-ND | 069659-IRG6I330UPBF | 279-IRG6I330UPBF | IRG6I330UPBF |
| Product Name | Single IGBTs | IGBTs - Single - IRG6I330UPBF | 330V 28A 43W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220AB Full-Pak | Tube | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube | Tube; Tube |