Manufacturer: Infineon Technologies
Win Source Part Number: 121611-IRG4RC20FTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 22A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 66W
Pulsed Collector Current: 44A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A
Total Switching Energy(Ets): 190μJ (on), 920μJ (off)
Turn-on and Turn-off delay time: 26ns/194ns
Testing Conditions: 480V, 12A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
IGBT 600V 22A 66W DPAK Product overview: IRG4RC20FTR from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A, 66W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A, 66W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC20FTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 121611-IRG4RC20FTR | 279-IRG4RC20FTR |
| Product Name | IGBTs - Single - IRG4RC20FTR | 600V 22A 66W DPAK IGBT Transistor |
| VCE(on) | 2.1 volts |