Infineon Technologies AG 600V 22A 66W DPAK IGBT Transistor IRG4RC20F

Description
IGBT 600V 22A 66W DPAK Product overview: IRG4RC20F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A, 66W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A, 66W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC20F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 22A 66W DPAK Product overview: IRG4RC20F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A, 66W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A, 66W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC20F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 22A 66W DPAK IGBT Transistor
279-IRG4RC20F
600V 22A 66W DPAK IGBT Transistor 279-IRG4RC20F
IGBT 600V 22A 66W DPAK Product overview: IRG4RC20F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A, 66W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A, 66W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC20F can be used for catalog matching and distributor lookup.

IGBT 600V 22A 66W DPAK Product overview: IRG4RC20F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A, 66W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A, 66W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC20F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4RC20F-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4RC20F-ND
Single IGBTs IRG4RC20F-ND
IGBT 600V 22A 66W Surface Mount D-Pak

IGBT 600V 22A 66W Surface Mount D-Pak

Buy Now Datasheet
IGBTs - Single - IRG4RC20F - 116362-IRG4RC20F - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4RC20F
116362-IRG4RC20F
IGBTs - Single - IRG4RC20F 116362-IRG4RC20F
Manufacturer: Infineon Technologies Win Source Part Number: 116362-IRG4RC20F Packaging: Tube/Rail Mounting: SMD (SMT) Input Type: Standard Gate Charge: 27nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 22A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 66W Pulsed Collector Current: 44A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A Total Switching Energy(Ets): 190μJ (on), 920μJ (off) Turn-on and Turn-off delay time: 26ns/194ns Testing Conditions: 480V, 12A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 116362-IRG4RC20F
Packaging: Tube/Rail
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 22A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 66W
Pulsed Collector Current: 44A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A
Total Switching Energy(Ets): 190μJ (on), 920μJ (off)
Turn-on and Turn-off delay time: 26ns/194ns
Testing Conditions: 480V, 12A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4RC20F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4RC20F
Discrete Semiconductor Products - Transistors - IGBTs IRG4RC20F
IGBT 600V 22A 66W DPAK

IGBT 600V 22A 66W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4RC20F IRG4RC20F-ND 116362-IRG4RC20F IRG4RC20F
Product Name 600V 22A 66W DPAK IGBT Transistor Single IGBTs IGBTs - Single - IRG4RC20F Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data