Infineon Technologies AG 600V 14A 38W DPAK IGBT Transistor IRG4RC10SDTRPBF

Description
IGBT 600V 14A 38W DPAK Product overview: IRG4RC10SDTRPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10SDTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 14A 38W DPAK Product overview: IRG4RC10SDTRPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10SDTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 14A 38W DPAK IGBT Transistor
279-IRG4RC10SDTRPBF
600V 14A 38W DPAK IGBT Transistor 279-IRG4RC10SDTRPBF
IGBT 600V 14A 38W DPAK Product overview: IRG4RC10SDTRPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10SDTRPBF can be used for catalog matching and distributor lookup.

IGBT 600V 14A 38W DPAK Product overview: IRG4RC10SDTRPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10SDTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4RC10SDTRPBF - 103083-IRG4RC10SDTRPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4RC10SDTRPBF
103083-IRG4RC10SDTRPBF
IGBTs - Single - IRG4RC10SDTRPBF 103083-IRG4RC10SDTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 103083-IRG4RC10SDTRP BF Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 28ns Input Type: Standard Gate Charge: 15nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 38W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 8A Total Switching Energy(Ets): 310μJ (on), 3.28mJ (off) Turn-on and Turn-off delay time: 76ns/815ns Testing Conditions: 480V, 8A, 100 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 103083-IRG4RC10SDTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 28ns
Input Type: Standard
Gate Charge: 15nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 38W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 8A
Total Switching Energy(Ets): 310μJ (on), 3.28mJ (off)
Turn-on and Turn-off delay time: 76ns/815ns
Testing Conditions: 480V, 8A, 100 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IRG4RC10SDTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 14A 38W Surface Mount D-Pak

IGBT 600V 14A 38W Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4RC10SDTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4RC10SDTRPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4RC10SDTRPBF
IGBT 600V 14A 38W DPAK

IGBT 600V 14A 38W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4RC10SDTRPBF 103083-IRG4RC10SDTRPBF IRG4RC10SDTRPBFTR-ND IRG4RC10SDTRPBF
Product Name 600V 14A 38W DPAK IGBT Transistor IGBTs - Single - IRG4RC10SDTRPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 223674061 - Radwell International
Fuji Electric Corp. of America
View Details
Single IGBTs - AIKW20N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
7 suppliers
IGBTs - 2332432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 34 mm
Number of units in IC 2
View Details