Infineon Technologies AG Single IGBTs IRG4PSH71UPBF

Description
IGBT 1200V 99A 350W Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet
Description
IGBT 1200V 99A 350W Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PSH71UPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PSH71UPBF-ND
Single IGBTs IRG4PSH71UPBF-ND
IGBT 1200V 99A 350W Through Hole SUPER-247™ (TO-274AA)

IGBT 1200V 99A 350W Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
Singapore, Singapore
1200V 99A 350W IGBT Transistor
279-IRG4PSH71UPBF
1200V 99A 350W IGBT Transistor 279-IRG4PSH71UPBF
IGBT 1200V 99A 350W SUPER247 Product overview: IRG4PSH71UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 99A, 350W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 99A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSH71UPBF can be used for catalog matching and distributor lookup.

IGBT 1200V 99A 350W SUPER247 Product overview: IRG4PSH71UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 99A, 350W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 99A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSH71UPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PSH71UPBF - 1047325-IRG4PSH71UPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PSH71UPBF
1047325-IRG4PSH71UPBF
IGBTs - Single - IRG4PSH71UPBF 1047325-IRG4PSH71UPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047325-IRG4PSH71UPB F Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 370nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SUPER-247 (TO-274AA) Maximum Current Collector: 99A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 350W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 70A Total Switching Energy(Ets): 4.77mJ (on), 9.54mJ (off) Turn-on and Turn-off delay time: 51ns/280ns Testing Conditions: 960V, 70A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Infineon Technologies
Win Source Part Number: 1047325-IRG4PSH71UPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 370nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Maximum Current Collector: 99A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 350W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 70A
Total Switching Energy(Ets): 4.77mJ (on), 9.54mJ (off)
Turn-on and Turn-off delay time: 51ns/280ns
Testing Conditions: 960V, 70A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PSH71UPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PSH71UPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PSH71UPBF
IGBT 1200V 99A 350W SUPER247

IGBT 1200V 99A 350W SUPER247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4PSH71UPBF-ND 279-IRG4PSH71UPBF 1047325-IRG4PSH71UPBF IRG4PSH71UPBF
Product Name Single IGBTs 1200V 99A 350W IGBT Transistor IGBTs - Single - IRG4PSH71UPBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data