Manufacturer: Infineon Technologies
Win Source Part Number: 016639-IRG4PH50UDPBF
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 90ns
Input Type: Standard
Gate Charge: 160nC
Family Name: IRG4PH50UD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 45A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 180A
Collector-emitter saturation voltage(Max): 3.7V @ 15V, 24A
Total Switching Energy(Ets): 2.1mJ (on), 1.5mJ (off)
Turn-on and Turn-off delay time: 47ns/110ns
Testing Conditions: 800V, 24A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): STGWA30N120KD; IXGH20N120B; HGTG11N120CN_NL;
Introduction Date: April 30, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IGBT 1200V 45A 200W TO247AC Product overview: IRG4PH50UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 45A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 45A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH50UDPBF can be used for catalog matching and distributor lookup.
IGBT 1200V 45A 200W Through Hole TO-247AC
IGBT Transistors 1200V ULTRAFAST 5-40 KHZ COPACK IGBT
Integrated Circuits (ICs) - Transistors - IGBTs
IGBT 1200V 45A 200W TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 016639-IRG4PH50UDPBF | 279-IRG4PH50UDPBF | IRG4PH50UDPBF-ND | IRG4PH50UDPBF | IRG4PH50UDPBF | IRG4PH50UDPBF |
| Product Name | IGBTs - Single - IRG4PH50UDPBF | 1200V 45A 200W IGBT Transistor | Single IGBTs | IGBT Transistors | Integrated Circuits (ICs) - Transistors - IGBTs | Single IGBTs |
| VCE(on) | 3.7 volts |