Manufacturer: Infineon Technologies
Win Source Part Number: 040775-IRG4PH50U
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 90ns
Input Type: Standard
Gate Charge: 160nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 45A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 180A
Collector-emitter saturation voltage(Max): 3.7V @ 15V, 24A
Total Switching Energy(Ets): 2.1mJ (on), 1.5mJ (off)
Turn-on and Turn-off delay time: 47ns/110ns
Testing Conditions: 800V, 24A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IGBT 1200V 45A 200W TO247AC Product overview: IRG4PH50U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 45A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 45A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH50U can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 040775-IRG4PH50U | 279-IRG4PH50U |
| Product Name | IGBTs - Single - IRG4PH50U | 1200V 45A 200W IGBT Transistor |
| VCE(on) | 3.7 volts |