Manufacturer: Infineon Technologies
Win Source Part Number: 1188298-IRG4PH40UPBF
Packaging: Bulk
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 82A
Switching Energy: 1.04mJ (on), 3.4mJ (off)
Input Type: Standard
Gate Charge: 86nC
Test Condition: 960V, 21A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 41A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 160W
Vce(on) (Maximum) at Vge, Ic: 3.1V at 15V, 21A
Td (on/off) at 25°C: 24ns/220ns
IGBT 1200V 41A 160W TO247AC Product overview: IRG4PH40UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 41A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 41A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH40UPBF can be used for catalog matching and distributor lookup.
IGBT 1200V 41A 160W Through Hole TO-247AC
IGBT Transistors 1200V UltraFast 5-40kHz
IGBT 1200V 41A 160W TO247AC
IGBT 1200V 41A 160W TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1188298-IRG4PH40UPBF | 279-IRG4PH40UPBF | IRG4PH40UPBF-ND | IRG4PH40UPBF | 376-IRG4PH40UPBF | IRG4PH40UPBF |
| Product Name | IGBTs - Single - IRG4PH40UPBF | 1200V 41A 160W IGBT Transistor | Single IGBTs | IGBT Transistors | IGBT 1200V 41A 160W TO247AC | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-247; SOT3 | Tube | TO-247; TO-247-3 | |||
| Packing Method | Bulk; Bulk | Tube | Tube | Bulk; Bulk | Tube; Tube | |
| Polarity | N-Channel; N-CHANNEL |