Infineon Technologies AG 1200V 41A IGBT Transistor IRG4PH40UD2-EP

Description
IGBT 1200V 41A TO247AD Product overview: IRG4PH40UD2-EP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 41A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 41A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH40UD2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 41A TO247AD Product overview: IRG4PH40UD2-EP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 41A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 41A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH40UD2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 41A IGBT Transistor
279-IRG4PH40UD2-EP
1200V 41A IGBT Transistor 279-IRG4PH40UD2-EP
IGBT 1200V 41A TO247AD Product overview: IRG4PH40UD2-EP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 41A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 41A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH40UD2-EP can be used for catalog matching and distributor lookup.

IGBT 1200V 41A TO247AD Product overview: IRG4PH40UD2-EP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 41A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 41A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH40UD2-EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PH40UD2-EP - 069652-IRG4PH40UD2-EP - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PH40UD2-EP
069652-IRG4PH40UD2-EP
IGBTs - Single - IRG4PH40UD2-EP 069652-IRG4PH40UD2-EP
Manufacturer: Infineon Technologies Win Source Part Number: 069652-IRG4PH40UD2-E P Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD Maximum Current Collector: 41A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 160W Pulsed Collector Current: 82A Collector-emitter saturation voltage(Max): 3.1V @ 15V, 21A Total Switching Energy(Ets): 1.95mJ (on), 1.71mJ (off) Turn-on and Turn-off delay time: 22ns/100ns Testing Conditions: 800V, 21A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069652-IRG4PH40UD2-EP
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD
Maximum Current Collector: 41A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 82A
Collector-emitter saturation voltage(Max): 3.1V @ 15V, 21A
Total Switching Energy(Ets): 1.95mJ (on), 1.71mJ (off)
Turn-on and Turn-off delay time: 22ns/100ns
Testing Conditions: 800V, 21A, 10 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - IRG4PH40UD2-EP-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PH40UD2-EP-ND
Single IGBTs IRG4PH40UD2-EP-ND
IGBT 1200V 41A 160W Through Hole TO-247AD

IGBT 1200V 41A 160W Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PH40UD2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PH40UD2-EP
Discrete Semiconductor Products - Transistors - IGBTs IRG4PH40UD2-EP
IGBT 1200V 41A TO247AD

IGBT 1200V 41A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PH40UD2-EP
IGBT Transistors IRG4PH40UD2-EP
IGBT Transistors 1200V UltraFast 5-40kHz

IGBT Transistors 1200V UltraFast 5-40kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PH40UD2-EP 069652-IRG4PH40UD2-EP IRG4PH40UD2-EP-ND IRG4PH40UD2-EP IRG4PH40UD2-EP
Product Name 1200V 41A IGBT Transistor IGBTs - Single - IRG4PH40UD2-EP Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AUIRGS30B60KTRL - 1020799-AUIRGS30B60KTRL - Win Source Electronics
Specs
VCE(on) 2.35 volts
PD 370000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers
IGBTs - Single - IRGP4262DPBF - 921523-IRGP4262DPBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 650 V 60 A 250 W Through Hole TO-247AC
View Details
IGBT Module - 4775114 - Radwell International
Fuji Electric Corp. of America
View Details