Infineon Technologies AG 1200V 30A 160W IGBT Transistor IRG4PH40KPBF

Description
IGBT 1200V 30A 160W TO247AC Product overview: IRG4PH40KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH40KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 30A 160W TO247AC Product overview: IRG4PH40KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH40KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 30A 160W IGBT Transistor
279-IRG4PH40KPBF
1200V 30A 160W IGBT Transistor 279-IRG4PH40KPBF
IGBT 1200V 30A 160W TO247AC Product overview: IRG4PH40KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH40KPBF can be used for catalog matching and distributor lookup.

IGBT 1200V 30A 160W TO247AC Product overview: IRG4PH40KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH40KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PH40KPBF - 137207-IRG4PH40KPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PH40KPBF
137207-IRG4PH40KPBF
IGBTs - Single - IRG4PH40KPBF 137207-IRG4PH40KPBF
Manufacturer: Infineon Technologies Win Source Part Number: 137207-IRG4PH40KPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 94nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 160W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 3.4V @ 15V, 15A Total Switching Energy(Ets): 730μJ (on), 1.66mJ (off) Turn-on and Turn-off delay time: 30ns/200ns Testing Conditions: 960V, 15A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 137207-IRG4PH40KPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 94nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 3.4V @ 15V, 15A
Total Switching Energy(Ets): 730μJ (on), 1.66mJ (off)
Turn-on and Turn-off delay time: 30ns/200ns
Testing Conditions: 960V, 15A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - IRG4PH40KPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PH40KPBF-ND
Single IGBTs IRG4PH40KPBF-ND
IGBT 1200V 30A 160W Through Hole TO-247AC

IGBT 1200V 30A 160W Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PH40KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PH40KPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PH40KPBF
IGBT 1200V 30A 160W TO247AC

IGBT 1200V 30A 160W TO247AC

Supplier's Site
Fort Worth, TX, USA
1200V ULTRAFAST 4-20 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE
70018465
1200V ULTRAFAST 4-20 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE 70018465
1200V ULTRAFAST 4-20 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE

1200V ULTRAFAST 4-20 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PH40KPBF
IGBT Transistors IRG4PH40KPBF
IGBT Transistors 1200V ULTRAFAST 4-20KHZ DSCRETE IGBT

IGBT Transistors 1200V ULTRAFAST 4-20KHZ DSCRETE IGBT

Buy Now Datasheet
Single IGBTs - IRG4PH40KPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PH40KPBF
Single IGBTs IRG4PH40KPBF
SHORT CIRCUIT RATED ULTRAFAST IG

SHORT CIRCUIT RATED ULTRAFAST IG

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PH40KPBF 137207-IRG4PH40KPBF IRG4PH40KPBF-ND IRG4PH40KPBF 70018465 IRG4PH40KPBF IRG4PH40KPBF
Product Name 1200V 30A 160W IGBT Transistor IGBTs - Single - IRG4PH40KPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs 1200V ULTRAFAST 4-20 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE IGBT Transistors Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data