Infineon Technologies AG 1200V 20A 100W IGBT Transistor IRG4PH30KDPBF

Description
IGBT 1200V 20A 100W TO247AC Product overview: IRG4PH30KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH30KDPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IGBT 1200V 20A 100W TO247AC Product overview: IRG4PH30KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH30KDPBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRG4PH30KDPBF is a single IGBT (Insulated Gate Bipolar Transistor) manufactured by Infineon Technologies, suitable for high-frequency DC-DC converters and switch-mode power supplies (SMPS). It features a maximum collector-emitter breakdown voltage of 1200V and a continuous collector current rating of 20A, with a pulsed collector current capability of up to 40A. The device has a maximum power dissipation of 100W and a collector-emitter saturation voltage of 4.2V at 15V and 10A. The IGBT operates within a temperature range of -55°C to 150°C and has a total gate charge of 53nC. It exhibits a reverse recovery time of 50ns, making it suitable for applications requiring fast switching. The part is halogen-free and compliant with environmental standards. It is packaged in a TO-247AC case, designed for through-hole mounting. The IRG4PH30KDPBF is a commonly used component with a high popularity rating, indicating a balanced supply and demand status in the market.

Datasheet Summary
Powered by GS/AI

The IRG4PH30KDPBF is a single IGBT (Insulated Gate Bipolar Transistor) manufactured by Infineon Technologies, suitable for high-frequency DC-DC converters and switch-mode power supplies (SMPS). It features a maximum collector-emitter breakdown voltage of 1200V and a continuous collector current rating of 20A, with a pulsed collector current capability of up to 40A. The device has a maximum power dissipation of 100W and a collector-emitter saturation voltage of 4.2V at 15V and 10A. The IGBT operates within a temperature range of -55°C to 150°C and has a total gate charge of 53nC. It exhibits a reverse recovery time of 50ns, making it suitable for applications requiring fast switching. The part is halogen-free and compliant with environmental standards. It is packaged in a TO-247AC case, designed for through-hole mounting. The IRG4PH30KDPBF is a commonly used component with a high popularity rating, indicating a balanced supply and demand status in the market.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 20A 100W IGBT Transistor
279-IRG4PH30KDPBF
1200V 20A 100W IGBT Transistor 279-IRG4PH30KDPBF
IGBT 1200V 20A 100W TO247AC Product overview: IRG4PH30KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH30KDPBF can be used for catalog matching and distributor lookup.

IGBT 1200V 20A 100W TO247AC Product overview: IRG4PH30KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH30KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PH30KDPBF - 143170-IRG4PH30KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PH30KDPBF
143170-IRG4PH30KDPBF
IGBTs - Single - IRG4PH30KDPBF 143170-IRG4PH30KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 143170-IRG4PH30KDPBF Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 53nC Family Name: IRG4PH30KD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 100W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 4.2V @ 15V, 10A Total Switching Energy(Ets): 950μJ (on), 1.15mJ (off) Turn-on and Turn-off delay time: 39ns/220ns Testing Conditions: 800V, 10A, 23 Ohm, 15V Alternative Parts (Cross-Reference): IXSH10N120AU1; IXYJ20N120C3D1; HGTG5N120BND_NL; Introduction Date: June 17, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 143170-IRG4PH30KDPBF
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 53nC
Family Name: IRG4PH30KD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 4.2V @ 15V, 10A
Total Switching Energy(Ets): 950μJ (on), 1.15mJ (off)
Turn-on and Turn-off delay time: 39ns/220ns
Testing Conditions: 800V, 10A, 23 Ohm, 15V
Alternative Parts (Cross-Reference): IXSH10N120AU1; IXYJ20N120C3D1; HGTG5N120BND_NL;
Introduction Date: June 17, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IRG4PH30KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PH30KDPBF-ND
Single IGBTs IRG4PH30KDPBF-ND
IGBT 1200V 20A 100W Through Hole TO-247AC

IGBT 1200V 20A 100W Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PH30KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PH30KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PH30KDPBF
IGBT 1200V 20A 100W TO247AC

IGBT 1200V 20A 100W TO247AC

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PH30KDPBF
IGBT Transistors IRG4PH30KDPBF
IGBT Transistors 1200V ULTRAFAST 4-20 KHZ COPACK IGBT

IGBT Transistors 1200V ULTRAFAST 4-20 KHZ COPACK IGBT

Buy Now Datasheet
Single IGBTs - IRG4PH30KDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PH30KDPBF
Single IGBTs IRG4PH30KDPBF
IRG4PH30K - 1200V ULTRAFAST 4-20

IRG4PH30K - 1200V ULTRAFAST 4-20

Supplier's Site Datasheet
Single IGBTs - IRG4PH30KDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PH30KDPBF
Single IGBTs IRG4PH30KDPBF
IGBT 1200V 20A 100W TO247AC

IGBT 1200V 20A 100W TO247AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PH30KDPBF 143170-IRG4PH30KDPBF IRG4PH30KDPBF-ND IRG4PH30KDPBF IRG4PH30KDPBF IRG4PH30KDPBF
Product Name 1200V 20A 100W IGBT Transistor IGBTs - Single - IRG4PH30KDPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data