Manufacturer: Infineon Technologies
Win Source Part Number: 138311-IRG4PH20KDPBF
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 51ns
Input Type: Standard
Gate Charge: 28nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 11A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 22A
Collector-emitter saturation voltage(Max): 4.3V @ 15V, 5A
Total Switching Energy(Ets): 620μJ (on), 300μJ (off)
Turn-on and Turn-off delay time: 50ns/100ns
Testing Conditions: 800V, 5A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IGBT 1200V 11A TO247AC Product overview: IRG4PH20KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 11A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 11A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH20KDPBF can be used for catalog matching and distributor lookup.
IGBT 1200V 11A 60W Through Hole TO-247AC
IGBT Transistors 1200V UltraFast 4-20kHz
IGBT 1200V 11A TO247AC
IRG4PH20 - DISCRETE IGBT WITH AN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 138311-IRG4PH20KDPBF | 279-IRG4PH20KDPBF | IRG4PH20KDPBF-ND | IRG4PH20KDPBF | IRG4PH20KDPBF | IRG4PH20KDPBF |
| Product Name | IGBTs - Single - IRG4PH20KDPBF | 1200V 11A IGBT Transistor | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCE(on) | 4.3 volts |