Infineon Technologies AG 600V 75A 520W IGBT Transistor IRG4PC60U-PPBF

Description
IGBT 600V 75A 520W TO247AC Product overview: IRG4PC60U-PPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60U-PPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 75A 520W TO247AC Product overview: IRG4PC60U-PPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60U-PPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 75A 520W IGBT Transistor
279-IRG4PC60U-PPBF
600V 75A 520W IGBT Transistor 279-IRG4PC60U-PPBF
IGBT 600V 75A 520W TO247AC Product overview: IRG4PC60U-PPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60U-PPBF can be used for catalog matching and distributor lookup.

IGBT 600V 75A 520W TO247AC Product overview: IRG4PC60U-PPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60U-PPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4PC60U-PPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC60U-PPBF-ND
Single IGBTs IRG4PC60U-PPBF-ND
IGBT 600V 75A 520W Through Hole TO-247AC

IGBT 600V 75A 520W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRG4PC60U-PPBF - 1047317-IRG4PC60U-PPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC60U-PPBF
1047317-IRG4PC60U-PPBF
IGBTs - Single - IRG4PC60U-PPBF 1047317-IRG4PC60U-PPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047317-IRG4PC60U-PP BF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 310nC Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 520W Pulsed Collector Current: 300A Collector-emitter saturation voltage(Max): 2V @ 15V, 40A Total Switching Energy(Ets): 280μJ (on), 1.1mJ (off) Turn-on and Turn-off delay time: 39ns/200ns Testing Conditions: 480V, 40A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047317-IRG4PC60U-PPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 310nC
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 520W
Pulsed Collector Current: 300A
Collector-emitter saturation voltage(Max): 2V @ 15V, 40A
Total Switching Energy(Ets): 280μJ (on), 1.1mJ (off)
Turn-on and Turn-off delay time: 39ns/200ns
Testing Conditions: 480V, 40A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IGBT 600V 75A 520W TO247AC - 376-IRG4PC60U-PPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 75A 520W TO247AC
376-IRG4PC60U-PPBF
IGBT 600V 75A 520W TO247AC 376-IRG4PC60U-PPBF
IGBT 600V 75A 520W TO247AC

IGBT 600V 75A 520W TO247AC

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC60U-PPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC60U-PPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC60U-PPBF
IGBT 600V 75A 520W TO247AC

IGBT 600V 75A 520W TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PC60U-PPBF IRG4PC60U-PPBF-ND 1047317-IRG4PC60U-PPBF 376-IRG4PC60U-PPBF IRG4PC60U-PPBF
Product Name 600V 75A 520W IGBT Transistor Single IGBTs IGBTs - Single - IRG4PC60U-PPBF IGBT 600V 75A 520W TO247AC Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bag TO-247; TO-247-3 TO-247; SOT3; TO-247AC
Packing Method Bag Bag Bulk; Bulk Bulk; Bulk Bag
VCE(on) 2 volts 2 volts
Unlock Full Specs
to access all available technical data