Infineon Technologies AG 600V 90A 520W IGBT Transistor IRG4PC60FPBF

Description
IGBT 600V 90A 520W TO247AC Product overview: IRG4PC60FPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 90A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60FPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 90A 520W TO247AC Product overview: IRG4PC60FPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 90A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60FPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 90A 520W IGBT Transistor
279-IRG4PC60FPBF
600V 90A 520W IGBT Transistor 279-IRG4PC60FPBF
IGBT 600V 90A 520W TO247AC Product overview: IRG4PC60FPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 90A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60FPBF can be used for catalog matching and distributor lookup.

IGBT 600V 90A 520W TO247AC Product overview: IRG4PC60FPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 90A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60FPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PC60FPBF - 921513-IRG4PC60FPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC60FPBF
921513-IRG4PC60FPBF
IGBTs - Single - IRG4PC60FPBF 921513-IRG4PC60FPBF
Manufacturer: Infineon Technologies Win Source Part Number: 921513-IRG4PC60FPBF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 90 A 520 W Through Hole TO-247AC Package: Bulk Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: *IRG4PC60FPBF, SP001532584

Manufacturer: Infineon Technologies
Win Source Part Number: 921513-IRG4PC60FPBF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 600 V 90 A 520 W Through Hole TO-247AC
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: *IRG4PC60FPBF, SP001532584

Buy Now Datasheet
Single IGBTs - IRG4PC60FPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC60FPBF-ND
Single IGBTs IRG4PC60FPBF-ND
IGBT 600V 90A 520W Through Hole TO-247AC

IGBT 600V 90A 520W Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC60FPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC60FPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC60FPBF
IGBT 600V 90A 520W TO247AC

IGBT 600V 90A 520W TO247AC

Supplier's Site
Single IGBTs - IRG4PC60FPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC60FPBF
Single IGBTs IRG4PC60FPBF
IGBT, 90A I(C), 600V V(BR)CES, N

IGBT, 90A I(C), 600V V(BR)CES, N

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC60FPBF
IGBT Transistors IRG4PC60FPBF
IGBT Transistors 600V Fast 1-8kHz

IGBT Transistors 600V Fast 1-8kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PC60FPBF 921513-IRG4PC60FPBF IRG4PC60FPBF-ND IRG4PC60FPBF IRG4PC60FPBF IRG4PC60FPBF
Product Name 600V 90A 520W IGBT Transistor IGBTs - Single - IRG4PC60FPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data