Infineon Technologies AG 600V 90A 520W IGBT Transistor IRG4PC60F

Description
IGBT 600V 90A 520W TO247AC Product overview: IRG4PC60F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 90A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 90A 520W TO247AC Product overview: IRG4PC60F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 90A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 90A 520W IGBT Transistor
279-IRG4PC60F
600V 90A 520W IGBT Transistor 279-IRG4PC60F
IGBT 600V 90A 520W TO247AC Product overview: IRG4PC60F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 90A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60F can be used for catalog matching and distributor lookup.

IGBT 600V 90A 520W TO247AC Product overview: IRG4PC60F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 90A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PC60F - 069649-IRG4PC60F - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC60F
069649-IRG4PC60F
IGBTs - Single - IRG4PC60F 069649-IRG4PC60F
Manufacturer: Infineon Technologies Win Source Part Number: 069649-IRG4PC60F Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 290nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 90A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 520W Pulsed Collector Current: 360A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 60A Total Switching Energy(Ets): 300μJ (on), 4.6mJ (off) Turn-on and Turn-off delay time: 42ns/310ns Testing Conditions: 480V, 60A, 5 Ohm, 15V Alternative Parts (Cross-Reference): FGH40N60SFD; FGH40N60SFDTU_F085; APT40GT60BR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069649-IRG4PC60F
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 290nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 90A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 520W
Pulsed Collector Current: 360A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 60A
Total Switching Energy(Ets): 300μJ (on), 4.6mJ (off)
Turn-on and Turn-off delay time: 42ns/310ns
Testing Conditions: 480V, 60A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): FGH40N60SFD; FGH40N60SFDTU_F085; APT40GT60BR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PC60F 069649-IRG4PC60F
Product Name 600V 90A 520W IGBT Transistor IGBTs - Single - IRG4PC60F
PD 520000 milliwatts 520000 milliwatts
Unlock Full Specs
to access all available technical data