Infineon Technologies AG IGBTs - Single - IRG4PC50UPBF IRG4PC50UPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047315-IRG4PC50UPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 180nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 55A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 220A Collector-emitter saturation voltage(Max): 2V @ 15V, 27A Total Switching Energy(Ets): 120μJ (on), 540μJ (off) Turn-on and Turn-off delay time: 32ns/170ns Testing Conditions: 480V, 27A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047315-IRG4PC50UPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 180nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 55A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 220A Collector-emitter saturation voltage(Max): 2V @ 15V, 27A Total Switching Energy(Ets): 120μJ (on), 540μJ (off) Turn-on and Turn-off delay time: 32ns/170ns Testing Conditions: 480V, 27A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRG4PC50UPBF - 1047315-IRG4PC50UPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC50UPBF
1047315-IRG4PC50UPBF
IGBTs - Single - IRG4PC50UPBF 1047315-IRG4PC50UPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047315-IRG4PC50UPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 180nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 55A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 220A Collector-emitter saturation voltage(Max): 2V @ 15V, 27A Total Switching Energy(Ets): 120μJ (on), 540μJ (off) Turn-on and Turn-off delay time: 32ns/170ns Testing Conditions: 480V, 27A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047315-IRG4PC50UPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 180nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 55A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 220A
Collector-emitter saturation voltage(Max): 2V @ 15V, 27A
Total Switching Energy(Ets): 120μJ (on), 540μJ (off)
Turn-on and Turn-off delay time: 32ns/170ns
Testing Conditions: 480V, 27A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 55A 200W IGBT Transistor
279-IRG4PC50UPBF
600V 55A 200W IGBT Transistor 279-IRG4PC50UPBF
IGBT 600V 55A 200W TO247AC Product overview: IRG4PC50UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50UPBF can be used for catalog matching and distributor lookup.

IGBT 600V 55A 200W TO247AC Product overview: IRG4PC50UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50UPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4PC50UPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC50UPBF-ND
Single IGBTs IRG4PC50UPBF-ND
IGBT 600V 55A 200W Through Hole TO-247AC

IGBT 600V 55A 200W Through Hole TO-247AC

Buy Now Datasheet
Single Igbt, 600V, 55A; Dc Collector Current Infineon - 63J7530 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 55A; Dc Collector Current Infineon
63J7530
Single Igbt, 600V, 55A; Dc Collector Current Infineon 63J7530
SINGLE IGBT, 600V, 55A; DC Collector Current:55A; Collector Emitter Saturation Voltage Vce(on):2.4V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 55A; DC Collector Current:55A; Collector Emitter Saturation Voltage Vce(on):2.4V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Single IGBTs - IRG4PC50UPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC50UPBF
Single IGBTs IRG4PC50UPBF
IGBT, 55A I(C), 600V V(BR)CES, N

IGBT, 55A I(C), 600V V(BR)CES, N

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC50UPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC50UPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC50UPBF
IGBT 600V 55A 200W TO247AC

IGBT 600V 55A 200W TO247AC

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC50UPBF
IGBT Transistors IRG4PC50UPBF
IGBT Transistors 600V UltraFast 8-60kHz

IGBT Transistors 600V UltraFast 8-60kHz

Buy Now Datasheet
600V ULTRAFAST 8-60 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE - 70017076 - Allied Electronics, Inc.
Fort Worth, TX, USA
600V ULTRAFAST 8-60 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE
70017076
600V ULTRAFAST 8-60 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE 70017076
600V ULTRAFAST 8-60 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE

600V ULTRAFAST 8-60 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1047315-IRG4PC50UPBF 279-IRG4PC50UPBF IRG4PC50UPBF-ND 63J7530 IRG4PC50UPBF IRG4PC50UPBF IRG4PC50UPBF 70017076
Product Name IGBTs - Single - IRG4PC50UPBF 600V 55A 200W IGBT Transistor Single IGBTs Single Igbt, 600V, 55A; Dc Collector Current Infineon Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors 600V ULTRAFAST 8-60 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE
VCE(on) 2 volts 2 volts
PD 200000 milliwatts 200000 milliwatts 200000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data