Infineon Technologies AG 600V 55A 200W IGBT Transistor IRG4PC50UD-EPBF

Description
IGBT 600V 55A 200W TO247-3 Product overview: IRG4PC50UD-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50UD-EPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 55A 200W TO247-3 Product overview: IRG4PC50UD-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50UD-EPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 55A 200W IGBT Transistor
279-IRG4PC50UD-EPBF
600V 55A 200W IGBT Transistor 279-IRG4PC50UD-EPBF
IGBT 600V 55A 200W TO247-3 Product overview: IRG4PC50UD-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50UD-EPBF can be used for catalog matching and distributor lookup.

IGBT 600V 55A 200W TO247-3 Product overview: IRG4PC50UD-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50UD-EPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PC50UD-EPBF - 777090-IRG4PC50UD-EPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC50UD-EPBF
777090-IRG4PC50UD-EPBF
IGBTs - Single - IRG4PC50UD-EPBF 777090-IRG4PC50UD-EPBF
Manufacturer: Infineon Technologies Win Source Part Number: 777090-IRG4PC50UD-EP BF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Reverse Recovery Time (trr): 50ns Current - Collector Pulsed (Icm): 220A Switching Energy: 990μJ (on), 590μJ (off) Input Type: Standard Gate Charge: 180nC Td (on/off) @ 25°C: 46ns/140ns Test Condition: 480V, 27A, 5 Ohm, 15V Family Name: IRG4PC50UD-E Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Current - Collector (Ic) (Maximum): 55A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 27A Alternative Parts (Cross-Reference): IXSH30N60BD1SN; IXSH30N60C; IXSH30N60CD1; IXSH30N60BD1; Introduction Date: April 30, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777090-IRG4PC50UD-EPBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 200W
Reverse Recovery Time (trr): 50ns
Current - Collector Pulsed (Icm): 220A
Switching Energy: 990μJ (on), 590μJ (off)
Input Type: Standard
Gate Charge: 180nC
Td (on/off) @ 25°C: 46ns/140ns
Test Condition: 480V, 27A, 5 Ohm, 15V
Family Name: IRG4PC50UD-E
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Current - Collector (Ic) (Maximum): 55A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 27A
Alternative Parts (Cross-Reference): IXSH30N60BD1SN; IXSH30N60C; IXSH30N60CD1; IXSH30N60BD1;
Introduction Date: April 30, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - IRG4PC50UD-EPBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 55A 200W Through Hole TO-247AC

IGBT 600V 55A 200W Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC50UD-EPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC50UD-EPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC50UD-EPBF
IGBT 600V 55A 200W TO247-3

IGBT 600V 55A 200W TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PC50UD-EPBF 777090-IRG4PC50UD-EPBF IRG4PC50UD-EPBF-ND IRG4PC50UD-EPBF
Product Name 600V 55A 200W IGBT Transistor IGBTs - Single - IRG4PC50UD-EPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data