Infineon Technologies AG 600V 70A 200W IGBT Transistor IRG4PC50SPBF

Description
IGBT 600V 70A 200W TO247AC Product overview: IRG4PC50SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 70A 200W TO247AC Product overview: IRG4PC50SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 70A 200W IGBT Transistor
279-IRG4PC50SPBF
600V 70A 200W IGBT Transistor 279-IRG4PC50SPBF
IGBT 600V 70A 200W TO247AC Product overview: IRG4PC50SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50SPBF can be used for catalog matching and distributor lookup.

IGBT 600V 70A 200W TO247AC Product overview: IRG4PC50SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PC50SPBF - 1040699-IRG4PC50SPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC50SPBF
1040699-IRG4PC50SPBF
IGBTs - Single - IRG4PC50SPBF 1040699-IRG4PC50SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1040699-IRG4PC50SPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 180nC Family Name: IRG4PC50S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 140A Collector-emitter saturation voltage(Max): 1.36V @ 15V, 41A Total Switching Energy(Ets): 720μJ (on), 8.27mJ (off) Turn-on and Turn-off delay time: 33ns/650ns Testing Conditions: 480V, 41A, 5 Ohm, 15V Alternative Parts (Cross-Reference): STGW35NB60SD; STGW45HF60WDI; STGW30NC60VD; Introduction Date: March 18, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in HVAC, Consumer Electronics, Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 1040699-IRG4PC50SPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 180nC
Family Name: IRG4PC50S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 140A
Collector-emitter saturation voltage(Max): 1.36V @ 15V, 41A
Total Switching Energy(Ets): 720μJ (on), 8.27mJ (off)
Turn-on and Turn-off delay time: 33ns/650ns
Testing Conditions: 480V, 41A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): STGW35NB60SD; STGW45HF60WDI; STGW30NC60VD;
Introduction Date: March 18, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in HVAC, Consumer Electronics, Power Management

Buy Now Datasheet
Single IGBTs - IRG4PC50SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC50SPBF-ND
Single IGBTs IRG4PC50SPBF-ND
IGBT 600V 70A 200W Through Hole TO-247AC

IGBT 600V 70A 200W Through Hole TO-247AC

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC50SPBF
IGBT Transistors IRG4PC50SPBF
IGBT Transistors 600V DC-1 KHZ (STD) DISCRETE IGBT

IGBT Transistors 600V DC-1 KHZ (STD) DISCRETE IGBT

Buy Now Datasheet
Single IGBTs - IRG4PC50SPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC50SPBF
Single IGBTs IRG4PC50SPBF
IGBT 600V 70A 200W TO247AC

IGBT 600V 70A 200W TO247AC

Supplier's Site Datasheet
Igbt, Single, 600V, 70A, To-247Ac; Dc Collector Current Infineon - 32AC7478 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 70A, To-247Ac; Dc Collector Current Infineon
32AC7478
Igbt, Single, 600V, 70A, To-247Ac; Dc Collector Current Infineon 32AC7478
IGBT, SINGLE, 600V, 70A, TO-247AC; DC Collector Current:70A; Collector Emitter Saturation Voltage Vce(on):1.62V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247AC; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 600V, 70A, TO-247AC; DC Collector Current:70A; Collector Emitter Saturation Voltage Vce(on):1.62V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247AC; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC50SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC50SPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC50SPBF
IGBT 600V 70A 200W TO247AC

IGBT 600V 70A 200W TO247AC

Supplier's Site
IGBT, 600 V, 41 A, TO-247AC - 70017075 - Allied Electronics, Inc.
Fort Worth, TX, USA
IGBT, 600 V, 41 A, TO-247AC
70017075
IGBT, 600 V, 41 A, TO-247AC 70017075
IGBT, 600 V, 41 A, TO-247AC

IGBT, 600 V, 41 A, TO-247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PC50SPBF 1040699-IRG4PC50SPBF IRG4PC50SPBF-ND IRG4PC50SPBF IRG4PC50SPBF 32AC7478 IRG4PC50SPBF 70017075
Product Name 600V 70A 200W IGBT Transistor IGBTs - Single - IRG4PC50SPBF Single IGBTs IGBT Transistors Single IGBTs Igbt, Single, 600V, 70A, To-247Ac; Dc Collector Current Infineon Discrete Semiconductor Products - Transistors - IGBTs IGBT, 600 V, 41 A, TO-247AC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247AC TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-247
Packing Method Tube Bulk; Bulk Tube Tube; Tube
Unlock Full Specs
to access all available technical data