Infineon Technologies AG Single IGBTs IRG4PC50KPBF

Description
IGBT 600V 52A 200W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 52A 200W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PC50KPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC50KPBF-ND
Single IGBTs IRG4PC50KPBF-ND
IGBT 600V 52A 200W Through Hole TO-247AC

IGBT 600V 52A 200W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 52A 200W IGBT Transistor
279-IRG4PC50KPBF
600V 52A 200W IGBT Transistor 279-IRG4PC50KPBF
IGBT 600V 52A 200W TO247AC Product overview: IRG4PC50KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 52A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50KPBF can be used for catalog matching and distributor lookup.

IGBT 600V 52A 200W TO247AC Product overview: IRG4PC50KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 52A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC50KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC50KPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC50KPBF
SHORT CIRCUIT RATED ULTRAFAST IG

SHORT CIRCUIT RATED ULTRAFAST IG

Supplier's Site
IGBT 600V 52A 200W TO247AC - 376-IRG4PC50KPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 52A 200W TO247AC
376-IRG4PC50KPBF
IGBT 600V 52A 200W TO247AC 376-IRG4PC50KPBF
IGBT 600V 52A 200W TO247AC

IGBT 600V 52A 200W TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4PC50KPBF-ND 279-IRG4PC50KPBF IRG4PC50KPBF 376-IRG4PC50KPBF
Product Name Single IGBTs 600V 52A 200W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V 52A 200W TO247AC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 Bag
Packing Method Bag Bag Bulk; Bulk Bulk; Bulk
Polarity N-Channel; N-CHANNEL
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRGS4062D1 - Rochester Electronics
Specs
Package Type D2PAKCOPAK
Packing Method Tube; Tube
View Details
6 suppliers
IGBTs - Single - IRGP4640PBF - 875218-IRGP4640PBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 65 A 250 W Through Hole TO-247AC
View Details
Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW25N120VD - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 25 amps
Switching Speed 20 kHz
View Details