Infineon Technologies AG Single IGBTs IRG4PC50KDPBF

Description
IGBT 600V 52A 200W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 52A 200W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PC50KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC50KDPBF-ND
Single IGBTs IRG4PC50KDPBF-ND
IGBT 600V 52A 200W Through Hole TO-247AC

IGBT 600V 52A 200W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRG4PC50KDPBF - 1047314-IRG4PC50KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC50KDPBF
1047314-IRG4PC50KDPBF
IGBTs - Single - IRG4PC50KDPBF 1047314-IRG4PC50KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047314-IRG4PC50KDPB F Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 200nC Family Name: IRG4PC50KD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 52A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 104A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 30A Total Switching Energy(Ets): 1.61mJ (on), 840μJ (off) Turn-on and Turn-off delay time: 63ns/150ns Testing Conditions: 480V, 30A, 5 Ohm, 15V Alternative Parts (Cross-Reference): IXSH30N60CD1SN; IXSH30N60A; APT15GP60BDLG; IXSK30N60BD1; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1047314-IRG4PC50KDPBF
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 200nC
Family Name: IRG4PC50KD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 52A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 104A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 30A
Total Switching Energy(Ets): 1.61mJ (on), 840μJ (off)
Turn-on and Turn-off delay time: 63ns/150ns
Testing Conditions: 480V, 30A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): IXSH30N60CD1SN; IXSH30N60A; APT15GP60BDLG; IXSK30N60BD1;
Introduction Date: May 04, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 52A 200W IGBT Transistor
279-IRG4PC50KDPBF
600V 52A 200W IGBT Transistor 279-IRG4PC50KDPBF
IGBT 600V 52A 200W TO247AC Product overview: IRG4PC50KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 52A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50KDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 52A 200W TO247AC Product overview: IRG4PC50KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 52A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4PC50KDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC50KDPBF
Single IGBTs IRG4PC50KDPBF
IGBT 600V 52A 200W TO247AC

IGBT 600V 52A 200W TO247AC

Supplier's Site Datasheet
Single IGBTs - IRG4PC50KDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC50KDPBF
Single IGBTs IRG4PC50KDPBF
IRG4PC50 - DISCRETE IGBT WITH AN

IRG4PC50 - DISCRETE IGBT WITH AN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC50KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC50KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC50KDPBF
IGBT 600V 52A 200W TO247AC

IGBT 600V 52A 200W TO247AC

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC50KDPBF
IGBT Transistors IRG4PC50KDPBF
IGBT Transistors 600V ULTRAFAST 8-25 KHZ COPACK IGBT

IGBT Transistors 600V ULTRAFAST 8-25 KHZ COPACK IGBT

Buy Now Datasheet
Single Igbt, 600V, 52A; Dc Collector Current Infineon - 63J7526 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 52A; Dc Collector Current Infineon
63J7526
Single Igbt, 600V, 52A; Dc Collector Current Infineon 63J7526
SINGLE IGBT, 600V, 52A; DC Collector Current:52A; Collector Emitter Saturation Voltage Vce(on):2.19V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 52A; DC Collector Current:52A; Collector Emitter Saturation Voltage Vce(on):2.19V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4PC50KDPBF-ND 1047314-IRG4PC50KDPBF 279-IRG4PC50KDPBF IRG4PC50KDPBF IRG4PC50KDPBF IRG4PC50KDPBF IRG4PC50KDPBF 63J7526
Product Name Single IGBTs IGBTs - Single - IRG4PC50KDPBF 600V 52A 200W IGBT Transistor Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single Igbt, 600V, 52A; Dc Collector Current Infineon
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data