Infineon Technologies AG 600V 52A 200W IGBT Transistor IRG4PC50KD

Description
IGBT 600V 52A 200W TO247AC Product overview: IRG4PC50KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 52A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 52A 200W TO247AC Product overview: IRG4PC50KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 52A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 52A 200W IGBT Transistor
279-IRG4PC50KD
600V 52A 200W IGBT Transistor 279-IRG4PC50KD
IGBT 600V 52A 200W TO247AC Product overview: IRG4PC50KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 52A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50KD can be used for catalog matching and distributor lookup.

IGBT 600V 52A 200W TO247AC Product overview: IRG4PC50KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 52A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PC50KD - 205430-IRG4PC50KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC50KD
205430-IRG4PC50KD
IGBTs - Single - IRG4PC50KD 205430-IRG4PC50KD
Manufacturer: Infineon Technologies Win Source Part Number: 205430-IRG4PC50KD Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 200nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 52A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 104A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 30A Total Switching Energy(Ets): 1.61mJ (on), 840μJ (off) Turn-on and Turn-off delay time: 63ns/150ns Testing Conditions: 480V, 30A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205430-IRG4PC50KD
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 200nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 52A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 104A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 30A
Total Switching Energy(Ets): 1.61mJ (on), 840μJ (off)
Turn-on and Turn-off delay time: 63ns/150ns
Testing Conditions: 480V, 30A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PC50KD 205430-IRG4PC50KD
Product Name 600V 52A 200W IGBT Transistor IGBTs - Single - IRG4PC50KD
PD 200000 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data