Infineon Technologies AG IGBTs - Single - IRG4PC50FPBF IRG4PC50FPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 138310-IRG4PC50FPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 190nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 280A Collector-emitter saturation voltage(Max): 1.6V @ 15V, 39A Total Switching Energy(Ets): 370μJ (on), 2.1mJ (off) Turn-on and Turn-off delay time: 31ns/240ns Testing Conditions: 480V, 39A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 138310-IRG4PC50FPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 190nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 280A Collector-emitter saturation voltage(Max): 1.6V @ 15V, 39A Total Switching Energy(Ets): 370μJ (on), 2.1mJ (off) Turn-on and Turn-off delay time: 31ns/240ns Testing Conditions: 480V, 39A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRG4PC50FPBF - 138310-IRG4PC50FPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC50FPBF
138310-IRG4PC50FPBF
IGBTs - Single - IRG4PC50FPBF 138310-IRG4PC50FPBF
Manufacturer: Infineon Technologies Win Source Part Number: 138310-IRG4PC50FPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 190nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 280A Collector-emitter saturation voltage(Max): 1.6V @ 15V, 39A Total Switching Energy(Ets): 370μJ (on), 2.1mJ (off) Turn-on and Turn-off delay time: 31ns/240ns Testing Conditions: 480V, 39A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 138310-IRG4PC50FPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 190nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 280A
Collector-emitter saturation voltage(Max): 1.6V @ 15V, 39A
Total Switching Energy(Ets): 370μJ (on), 2.1mJ (off)
Turn-on and Turn-off delay time: 31ns/240ns
Testing Conditions: 480V, 39A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - IRG4PC50FPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC50FPBF-ND
Single IGBTs IRG4PC50FPBF-ND
IGBT 600V 70A 200W Through Hole TO-247AC

IGBT 600V 70A 200W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 70A 200W IGBT Transistor
279-IRG4PC50FPBF
600V 70A 200W IGBT Transistor 279-IRG4PC50FPBF
IGBT 600V 70A 200W TO247AC Product overview: IRG4PC50FPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50FPBF can be used for catalog matching and distributor lookup.

IGBT 600V 70A 200W TO247AC Product overview: IRG4PC50FPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50FPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC50FPBF
IGBT Transistors IRG4PC50FPBF
IGBT Transistors 600V Fast 1-8kHz

IGBT Transistors 600V Fast 1-8kHz

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC50FPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC50FPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC50FPBF
IGBT 600V 70A 200W TO247AC

IGBT 600V 70A 200W TO247AC

Supplier's Site
Single IGBTs - IRG4PC50FPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC50FPBF
Single IGBTs IRG4PC50FPBF
FAST SPEED IGBT

FAST SPEED IGBT

Supplier's Site Datasheet
Single IGBTs - IRG4PC50FPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC50FPBF
Single IGBTs IRG4PC50FPBF
IGBT 600V 70A 200W TO247AC

IGBT 600V 70A 200W TO247AC

Supplier's Site Datasheet
Single Igbt, 600V, 70A; Dc Collector Current Infineon - 63J7524 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 70A; Dc Collector Current Infineon
63J7524
Single Igbt, 600V, 70A; Dc Collector Current Infineon 63J7524
SINGLE IGBT, 600V, 70A; DC Collector Current:70A; Collector Emitter Saturation Voltage Vce(on):1.79V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 70A; DC Collector Current:70A; Collector Emitter Saturation Voltage Vce(on):1.79V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 138310-IRG4PC50FPBF IRG4PC50FPBF-ND 279-IRG4PC50FPBF IRG4PC50FPBF IRG4PC50FPBF IRG4PC50FPBF 63J7524
Product Name IGBTs - Single - IRG4PC50FPBF Single IGBTs 600V 70A 200W IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Single Igbt, 600V, 70A; Dc Collector Current Infineon
VCE(on) 1.6 volts
Unlock Full Specs
to access all available technical data