Infineon Technologies AG 600V 40A 160W IGBT Transistor IRG4PC40UD-EPBF

Description
IGBT 600V 40A 160W TO247AD Product overview: IRG4PC40UD-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40UD-EPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 40A 160W TO247AD Product overview: IRG4PC40UD-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40UD-EPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 40A 160W IGBT Transistor
279-IRG4PC40UD-EPBF
600V 40A 160W IGBT Transistor 279-IRG4PC40UD-EPBF
IGBT 600V 40A 160W TO247AD Product overview: IRG4PC40UD-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40UD-EPBF can be used for catalog matching and distributor lookup.

IGBT 600V 40A 160W TO247AD Product overview: IRG4PC40UD-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40UD-EPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4PC40UD-EPBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 40A 160W Through Hole TO-247AC

IGBT 600V 40A 160W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRG4PC40UD-EPBF - 777089-IRG4PC40UD-EPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC40UD-EPBF
777089-IRG4PC40UD-EPBF
IGBTs - Single - IRG4PC40UD-EPBF 777089-IRG4PC40UD-EPBF
Manufacturer: Infineon Technologies Win Source Part Number: 777089-IRG4PC40UD-EP BF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 160W Reverse Recovery Time (trr): 42ns Current - Collector Pulsed (Icm): 160A Switching Energy: 710μJ (on), 350μJ (off) Input Type: Standard Gate Charge: 100nC Td (on/off) @ 25°C: 54ns/110ns Test Condition: 480V, 20A, 10 Ohm, 15V Family Name: IRG4PC40UD-E Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 20A Alternative Parts (Cross-Reference): STGW20NB60K; STGW20NB60HD; STGW20NB60H; HGTG20N60B3; Introduction Date: April 21, 1998 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777089-IRG4PC40UD-EPBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 160W
Reverse Recovery Time (trr): 42ns
Current - Collector Pulsed (Icm): 160A
Switching Energy: 710μJ (on), 350μJ (off)
Input Type: Standard
Gate Charge: 100nC
Td (on/off) @ 25°C: 54ns/110ns
Test Condition: 480V, 20A, 10 Ohm, 15V
Family Name: IRG4PC40UD-E
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 20A
Alternative Parts (Cross-Reference): STGW20NB60K; STGW20NB60HD; STGW20NB60H; HGTG20N60B3;
Introduction Date: April 21, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC40UD-EPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC40UD-EPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC40UD-EPBF
IGBT 600V 40A 160W TO247AD

IGBT 600V 40A 160W TO247AD

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC40UD-EPBF
IGBT Transistors IRG4PC40UD-EPBF
IGBT Transistors 600V UltraFast 8-60kHz

IGBT Transistors 600V UltraFast 8-60kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PC40UD-EPBF IRG4PC40UD-EPBF-ND 777089-IRG4PC40UD-EPBF IRG4PC40UD-EPBF IRG4PC40UD-EPBF
Product Name 600V 40A 160W IGBT Transistor Single IGBTs IGBTs - Single - IRG4PC40UD-EPBF Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data