IGBT 600V 49A 160W Through Hole TO-247AC
Manufacturer: Infineon Technologies
Win Source Part Number: 016633-IRG4PC40FPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 49A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 1.7V @ 15V, 27A
Total Switching Energy(Ets): 370μJ (on), 1.81mJ (off)
Turn-on and Turn-off delay time: 26ns/240ns
Testing Conditions: 480V, 27A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IGBT 600V 49A 160W TO247AC Product overview: IRG4PC40FPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 49A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 49A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40FPBF can be used for catalog matching and distributor lookup.
600V FAST 1-8 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE
IGBT 600V 49A 160W TO247AC
IGBT 600V 49A 160W TO247AC
IGBT Transistors 600V Fast 1-8kHz
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG4PC40FPBF-ND | 016633-IRG4PC40FPBF | 279-IRG4PC40FPBF | 70017546 | IRG4PC40FPBF | IRG4PC40FPBF | IRG4PC40FPBF |
| Product Name | Single IGBTs | IGBTs - Single - IRG4PC40FPBF | 600V 49A 160W IGBT Transistor | 600V FAST 1-8 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247AC | Tube | TO-247 | TO-247; TO-247-3 | ||
| Packing Method | Tube | Bulk; Bulk | Tube | Tube; Tube |