IGBT 600V 23A TO247AC Product overview: IRG4PC30WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC30WPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 205429-IRG4PC30WPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 51nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 92A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 12A
Total Switching Energy(Ets): 130μJ (on), 130μJ (off)
Turn-on and Turn-off delay time: 25ns/99ns
Testing Conditions: 480V, 12A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IGBT 600V 23A 100W Through Hole TO-247AC
IGBT 600V 23A TO247AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRG4PC30WPBF | 205429-IRG4PC30WPBF | IRG4PC30WPBF-ND | IRG4PC30WPBF |
| Product Name | 600V 23A IGBT Transistor | IGBTs - Single - IRG4PC30WPBF | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |