Infineon Technologies AG 600V 31A 100W IGBT Transistor IRG4PC30FPBF

Description
IGBT 600V 31A 100W TO247AC Product overview: IRG4PC30FPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC30FPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 31A 100W TO247AC Product overview: IRG4PC30FPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC30FPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 31A 100W IGBT Transistor
279-IRG4PC30FPBF
600V 31A 100W IGBT Transistor 279-IRG4PC30FPBF
IGBT 600V 31A 100W TO247AC Product overview: IRG4PC30FPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC30FPBF can be used for catalog matching and distributor lookup.

IGBT 600V 31A 100W TO247AC Product overview: IRG4PC30FPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC30FPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PC30FPBF - 1047308-IRG4PC30FPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC30FPBF
1047308-IRG4PC30FPBF
IGBTs - Single - IRG4PC30FPBF 1047308-IRG4PC30FPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047308-IRG4PC30FPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 51nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 31A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 17A Total Switching Energy(Ets): 230μJ (on), 1.18mJ (off) Turn-on and Turn-off delay time: 21ns/200ns Testing Conditions: 480V, 17A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047308-IRG4PC30FPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 51nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 31A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 17A
Total Switching Energy(Ets): 230μJ (on), 1.18mJ (off)
Turn-on and Turn-off delay time: 21ns/200ns
Testing Conditions: 480V, 17A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IRG4PC30FPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC30FPBF-ND
Single IGBTs IRG4PC30FPBF-ND
IGBT 600V 31A 100W Through Hole TO-247AC

IGBT 600V 31A 100W Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC30FPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC30FPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC30FPBF
IGBT 600V 31A 100W TO247AC

IGBT 600V 31A 100W TO247AC

Supplier's Site
IGBT 600V 31A 100W TO247AC - 376-IRG4PC30FPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 31A 100W TO247AC
376-IRG4PC30FPBF
IGBT 600V 31A 100W TO247AC 376-IRG4PC30FPBF
IGBT 600V 31A 100W TO247AC

IGBT 600V 31A 100W TO247AC

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC30FPBF
IGBT Transistors IRG4PC30FPBF
IGBT Transistors 600V Fast 1-8kHz

IGBT Transistors 600V Fast 1-8kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PC30FPBF 1047308-IRG4PC30FPBF IRG4PC30FPBF-ND IRG4PC30FPBF 376-IRG4PC30FPBF IRG4PC30FPBF
Product Name 600V 31A 100W IGBT Transistor IGBTs - Single - IRG4PC30FPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V 31A 100W TO247AC IGBT Transistors
PD 100 milliwatts 100000 milliwatts 100000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247AC TO-247; TO-247-3
Packing Method Tube Bulk; Bulk Tube Tube; Tube Bulk; Bulk
VCE(on) 1.8 volts 1.59 volts
Unlock Full Specs
to access all available technical data