Infineon Technologies AG IGBTs - Single - IRG4PC20UPBF IRG4PC20UPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188261-IRG4PC20UPBF Packaging: Bulk Mounting Style: Through Hole Current - Collector Pulsed (Icm): 52A Switching Energy: 100μJ (on), 120μJ (off) Input Type: Standard Gate Charge: 27nC Test Condition: 480V, 6.5A, 50Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 13A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 60W Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 6.5A Td (on/off) at 25°C: 21ns/86ns
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188261-IRG4PC20UPBF Packaging: Bulk Mounting Style: Through Hole Current - Collector Pulsed (Icm): 52A Switching Energy: 100μJ (on), 120μJ (off) Input Type: Standard Gate Charge: 27nC Test Condition: 480V, 6.5A, 50Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 13A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 60W Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 6.5A Td (on/off) at 25°C: 21ns/86ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRG4PC20UPBF - 1188261-IRG4PC20UPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC20UPBF
1188261-IRG4PC20UPBF
IGBTs - Single - IRG4PC20UPBF 1188261-IRG4PC20UPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188261-IRG4PC20UPBF Packaging: Bulk Mounting Style: Through Hole Current - Collector Pulsed (Icm): 52A Switching Energy: 100μJ (on), 120μJ (off) Input Type: Standard Gate Charge: 27nC Test Condition: 480V, 6.5A, 50Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 13A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 60W Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 6.5A Td (on/off) at 25°C: 21ns/86ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188261-IRG4PC20UPBF
Packaging: Bulk
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 52A
Switching Energy: 100μJ (on), 120μJ (off)
Input Type: Standard
Gate Charge: 27nC
Test Condition: 480V, 6.5A, 50Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 13A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 60W
Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 6.5A
Td (on/off) at 25°C: 21ns/86ns

Buy Now
Singapore, Singapore
600V 1.85V 15V IGBT Transistor
279-IRG4PC20UPBF
600V 1.85V 15V IGBT Transistor 279-IRG4PC20UPBF
UltraFast Speed 1GBT (VCES=600V , VCE(on)typ.=1.85V , @VGE=15V , Ic=6.5A ) | IGBT 600V 13A 60W TO247AC Product overview: IRG4PC20UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.85V, 15V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 1.85V, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC20UPBF can be used for catalog matching and distributor lookup.

UltraFast Speed 1GBT (VCES=600V , VCE(on)typ.=1.85V , @VGE=15V , Ic=6.5A ) | IGBT 600V 13A 60W TO247AC Product overview: IRG4PC20UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.85V, 15V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 1.85V, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC20UPBF can be used for catalog matching and distributor lookup.

Supplier's Site
IGBT 600V 13A 60W TO247AC - 376-IRG4PC20UPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 13A 60W TO247AC
376-IRG4PC20UPBF
IGBT 600V 13A 60W TO247AC 376-IRG4PC20UPBF
IGBT 600V 13A 60W TO247AC

IGBT 600V 13A 60W TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1188261-IRG4PC20UPBF 279-IRG4PC20UPBF 376-IRG4PC20UPBF
Product Name IGBTs - Single - IRG4PC20UPBF 600V 1.85V 15V IGBT Transistor IGBT 600V 13A 60W TO247AC
VCES 600 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3 Bulk
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

600V TO252 IGBT Transistor - 279-AIHD10N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - FS400R07A1E3 - 919352-FS400R07A1E3 - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details