IGBT 250V 98A 200W Through Hole TO-247AC
IGBT 250V 98A 200W TO247AC Product overview: IRG4P254S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 98A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 250V, 98A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4P254S can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1047305-IRG4P254S
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 200nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 98A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 196A
Collector-emitter saturation voltage(Max): 1.5V @ 15V, 55A
Total Switching Energy(Ets): 380μJ (on), 3.5mJ (off)
Turn-on and Turn-off delay time: 40ns/270ns
Testing Conditions: 200V, 55A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IGBT 250V 98A 200W TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG4P254S-ND | 279-IRG4P254S | 1047305-IRG4P254S | IRG4P254S |
| Product Name | Single IGBTs | 250V 98A 200W IGBT Transistor | IGBTs - Single - IRG4P254S | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |