Infineon Technologies AG 600V 17A 45W IGBT Transistor IRG4IBC30WPBF

Description
IGBT 600V 17A 45W TO220FP Product overview: IRG4IBC30WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A, 45W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 17A, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC30WPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 17A 45W TO220FP Product overview: IRG4IBC30WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A, 45W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 17A, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC30WPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 17A 45W IGBT Transistor
279-IRG4IBC30WPBF
600V 17A 45W IGBT Transistor 279-IRG4IBC30WPBF
IGBT 600V 17A 45W TO220FP Product overview: IRG4IBC30WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A, 45W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 17A, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC30WPBF can be used for catalog matching and distributor lookup.

IGBT 600V 17A 45W TO220FP Product overview: IRG4IBC30WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A, 45W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 17A, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC30WPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4IBC30WPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4IBC30WPBF-ND
Single IGBTs IRG4IBC30WPBF-ND
IGBT 600V 17A 45W Through Hole TO-220AB Full-Pak

IGBT 600V 17A 45W Through Hole TO-220AB Full-Pak

Buy Now Datasheet
IGBTs - Single - IRG4IBC30WPBF - 138324-IRG4IBC30WPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4IBC30WPBF
138324-IRG4IBC30WPBF
IGBTs - Single - IRG4IBC30WPBF 138324-IRG4IBC30WPBF
Manufacturer: Infineon Technologies Win Source Part Number: 138324-IRG4IBC30WPBF Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 51nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 17A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 45W Pulsed Collector Current: 92A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 12A Total Switching Energy(Ets): 130μJ (on), 130μJ (off) Turn-on and Turn-off delay time: 25ns/99ns Testing Conditions: 480V, 12A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 138324-IRG4IBC30WPBF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 51nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 17A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 45W
Pulsed Collector Current: 92A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 12A
Total Switching Energy(Ets): 130μJ (on), 130μJ (off)
Turn-on and Turn-off delay time: 25ns/99ns
Testing Conditions: 480V, 12A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRG4IBC30WPBF
IGBT Transistors IRG4IBC30WPBF
IGBT Transistors 600V Warp 60-150kHz

IGBT Transistors 600V Warp 60-150kHz

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4IBC30WPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4IBC30WPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4IBC30WPBF
IGBT 600V 17A 45W TO220FP

IGBT 600V 17A 45W TO220FP

Supplier's Site
IGBT 600V 17A 45W TO220FP - 376-IRG4IBC30WPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 17A 45W TO220FP
376-IRG4IBC30WPBF
IGBT 600V 17A 45W TO220FP 376-IRG4IBC30WPBF
IGBT 600V 17A 45W TO220FP

IGBT 600V 17A 45W TO220FP

Supplier's Site
Single IGBTs - IRG4IBC30WPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4IBC30WPBF
Single IGBTs IRG4IBC30WPBF
COPACK IGBT W/ULTRAFAST SOFT REC

COPACK IGBT W/ULTRAFAST SOFT REC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4IBC30WPBF IRG4IBC30WPBF-ND 138324-IRG4IBC30WPBF IRG4IBC30WPBF IRG4IBC30WPBF 376-IRG4IBC30WPBF IRG4IBC30WPBF
Product Name 600V 17A 45W IGBT Transistor Single IGBTs IGBTs - Single - IRG4IBC30WPBF IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V 17A 45W TO220FP Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220AB Full-Pak TO-220; TO-220-3 Full Pack
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
VCE(on) 2.7 volts 2.1 volts
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data