Infineon Technologies AG Single IGBTs IRG4IBC30UDPBF

Description
IGBT 600V 17A 45W Through Hole TO-220AB Full-Pak
Request a Quote Datasheet
Description
IGBT 600V 17A 45W Through Hole TO-220AB Full-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4IBC30UDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4IBC30UDPBF-ND
Single IGBTs IRG4IBC30UDPBF-ND
IGBT 600V 17A 45W Through Hole TO-220AB Full-Pak

IGBT 600V 17A 45W Through Hole TO-220AB Full-Pak

Buy Now Datasheet
Singapore, Singapore
600V 17A 45W IGBT Transistor
279-IRG4IBC30UDPBF
600V 17A 45W IGBT Transistor 279-IRG4IBC30UDPBF
IGBT 600V 17A 45W TO220FP Product overview: IRG4IBC30UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A, 45W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 17A, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC30UDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 17A 45W TO220FP Product overview: IRG4IBC30UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A, 45W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 17A, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC30UDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4IBC30UDPBF - 1047304-IRG4IBC30UDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4IBC30UDPBF
1047304-IRG4IBC30UDPBF
IGBTs - Single - IRG4IBC30UDPBF 1047304-IRG4IBC30UDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047304-IRG4IBC30UDP BF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 42ns Input Type: Standard Gate Charge: 50nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 17A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 45W Pulsed Collector Current: 68A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A Total Switching Energy(Ets): 380μJ (on), 160μJ (off) Turn-on and Turn-off delay time: 40ns/91ns Testing Conditions: 480V, 12A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047304-IRG4IBC30UDPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
Input Type: Standard
Gate Charge: 50nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 17A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 45W
Pulsed Collector Current: 68A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A
Total Switching Energy(Ets): 380μJ (on), 160μJ (off)
Turn-on and Turn-off delay time: 40ns/91ns
Testing Conditions: 480V, 12A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRG4IBC30UDPBF
IGBT Transistors IRG4IBC30UDPBF
IGBT Transistors 600V UltraFast 8-60kHz

IGBT Transistors 600V UltraFast 8-60kHz

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4IBC30UDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4IBC30UDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4IBC30UDPBF
IGBT 600V 17A 45W TO220FP

IGBT 600V 17A 45W TO220FP

Supplier's Site
Single IGBTs - IRG4IBC30UDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4IBC30UDPBF
Single IGBTs IRG4IBC30UDPBF
IGBT 600V 17A 45W TO220FP

IGBT 600V 17A 45W TO220FP

Supplier's Site Datasheet
IGBT 600V 17A 45W TO220FP - 376-IRG4IBC30UDPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 17A 45W TO220FP
376-IRG4IBC30UDPBF
IGBT 600V 17A 45W TO220FP 376-IRG4IBC30UDPBF
IGBT 600V 17A 45W TO220FP

IGBT 600V 17A 45W TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4IBC30UDPBF-ND 279-IRG4IBC30UDPBF 1047304-IRG4IBC30UDPBF IRG4IBC30UDPBF IRG4IBC30UDPBF IRG4IBC30UDPBF 376-IRG4IBC30UDPBF
Product Name Single IGBTs 600V 17A 45W IGBT Transistor IGBTs - Single - IRG4IBC30UDPBF IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT 600V 17A 45W TO220FP
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220AB Full-Pak TO-220; TO-220-3 Full Pack
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
VCE(on) 2.1 volts 1.95 volts
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data