Infineon Technologies AG IGBTs - Single - IRG4IBC20WPBF IRG4IBC20WPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047301-IRG4IBC20WPB F Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 26nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 34W Pulsed Collector Current: 52A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 6.5A Total Switching Energy(Ets): 60μJ (on), 80μJ (off) Turn-on and Turn-off delay time: 22ns/110ns Testing Conditions: 480V, 6.5A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047301-IRG4IBC20WPB F Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 26nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 34W Pulsed Collector Current: 52A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 6.5A Total Switching Energy(Ets): 60μJ (on), 80μJ (off) Turn-on and Turn-off delay time: 22ns/110ns Testing Conditions: 480V, 6.5A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRG4IBC20WPBF - 1047301-IRG4IBC20WPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4IBC20WPBF
1047301-IRG4IBC20WPBF
IGBTs - Single - IRG4IBC20WPBF 1047301-IRG4IBC20WPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047301-IRG4IBC20WPB F Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 26nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 34W Pulsed Collector Current: 52A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 6.5A Total Switching Energy(Ets): 60μJ (on), 80μJ (off) Turn-on and Turn-off delay time: 22ns/110ns Testing Conditions: 480V, 6.5A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047301-IRG4IBC20WPBF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 26nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 34W
Pulsed Collector Current: 52A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 6.5A
Total Switching Energy(Ets): 60μJ (on), 80μJ (off)
Turn-on and Turn-off delay time: 22ns/110ns
Testing Conditions: 480V, 6.5A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 12A 34W IGBT Transistor
279-IRG4IBC20WPBF
600V 12A 34W IGBT Transistor 279-IRG4IBC20WPBF
IGBT 600V 12A 34W TO220FP Product overview: IRG4IBC20WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC20WPBF can be used for catalog matching and distributor lookup.

IGBT 600V 12A 34W TO220FP Product overview: IRG4IBC20WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC20WPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4IBC20WPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4IBC20WPBF-ND
Single IGBTs IRG4IBC20WPBF-ND
IGBT 600V 12A 34W Through Hole TO-220AB Full-Pak

IGBT 600V 12A 34W Through Hole TO-220AB Full-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4IBC20WPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4IBC20WPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4IBC20WPBF
IGBT 600V 12A 34W TO220FP

IGBT 600V 12A 34W TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1047301-IRG4IBC20WPBF 279-IRG4IBC20WPBF IRG4IBC20WPBF-ND IRG4IBC20WPBF
Product Name IGBTs - Single - IRG4IBC20WPBF 600V 12A 34W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.6 volts
Unlock Full Specs
to access all available technical data