Infineon Technologies AG Single IGBTs IRG4IBC20UDPBF

Description
IGBT 600V 11.4A 34W Through Hole TO-220AB Full-Pak
Request a Quote Datasheet
Description
IGBT 600V 11.4A 34W Through Hole TO-220AB Full-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4IBC20UDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4IBC20UDPBF-ND
Single IGBTs IRG4IBC20UDPBF-ND
IGBT 600V 11.4A 34W Through Hole TO-220AB Full-Pak

IGBT 600V 11.4A 34W Through Hole TO-220AB Full-Pak

Buy Now Datasheet
IGBTs - Single - IRG4IBC20UDPBF - 1047300-IRG4IBC20UDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4IBC20UDPBF
1047300-IRG4IBC20UDPBF
IGBTs - Single - IRG4IBC20UDPBF 1047300-IRG4IBC20UDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047300-IRG4IBC20UDP BF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 37ns Input Type: Standard Gate Charge: 27nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 11.4A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 34W Pulsed Collector Current: 52A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 6.5A Total Switching Energy(Ets): 160μJ (on), 130μJ (off) Turn-on and Turn-off delay time: 39ns/93ns Testing Conditions: 480V, 6.5A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047300-IRG4IBC20UDPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 11.4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 34W
Pulsed Collector Current: 52A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 6.5A
Total Switching Energy(Ets): 160μJ (on), 130μJ (off)
Turn-on and Turn-off delay time: 39ns/93ns
Testing Conditions: 480V, 6.5A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 11.4A 34W IGBT Transistor
279-IRG4IBC20UDPBF
600V 11.4A 34W IGBT Transistor 279-IRG4IBC20UDPBF
IGBT 600V 11.4A 34W TO220FP Product overview: IRG4IBC20UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.4A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11.4A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC20UDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 11.4A 34W TO220FP Product overview: IRG4IBC20UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.4A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11.4A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC20UDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4IBC20UDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4IBC20UDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4IBC20UDPBF
IGBT, 11.4A, 600V, N-CHANNEL

IGBT, 11.4A, 600V, N-CHANNEL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4IBC20UDPBF-ND 1047300-IRG4IBC20UDPBF 279-IRG4IBC20UDPBF IRG4IBC20UDPBF
Product Name Single IGBTs IGBTs - Single - IRG4IBC20UDPBF 600V 11.4A 34W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data