IGBT 600V 14.3A 34W Through Hole TO-220AB Full-Pak
IGBT 600V 14.3A 34W TO220FP
IGBT Transistors 600V Fast 1-8kHz
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG4IBC20FDPBF-ND | IRG4IBC20FDPBF | IRG4IBC20FDPBF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |