Manufacturer: Infineon Technologies
Win Source Part Number: 753751-IRG4BC40W-SPB
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 160W
Current - Collector Pulsed (Icm): 160A
Switching Energy: 110μJ (on), 230μJ (off)
Input Type: Standard
Gate Charge: 98nC
Td (on/off) @ 25°C: 27ns/100ns
Test Condition: 480V, 20A, 10 Ohm, 15V
Family Name: IRG4BC40W-S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.infineon.com
Manufacturer Package: D2PAK
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 20A
Alternative Parts (Cross-Reference): IXGA16N60C2D1; HGT1S20N60C3RST; IXGA16N60B2SN;
Introduction Date: August 30, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IGBT 600V 40A 160W D2PAK Product overview: IRG4BC40W-SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40W-SPBF can be used for catalog matching and distributor lookup.
IGBT 600V 40A 160W Surface Mount D2PAK
IGBT 600V 40A 160W D2PAK
IGBT Transistors 600V WARP 60-150 KHZ DISCRETE IGBT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 753751-IRG4BC40W-SPBF | 279-IRG4BC40W-SPBF | IRG4BC40W-SPBF-ND | IRG4BC40W-SPBF | IRG4BC40W-SPBF |
| Product Name | IGBTs - Single - IRG4BC40W-SPBF | 600V 40A 160W IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 600 volts |