Infineon Technologies AG Single FETs, MOSFETs IRFPS3815PBF

Description
N-Channel 150V 105A (Tc) 441W (Tc) Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet
Description
N-Channel 150V 105A (Tc) 441W (Tc) Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFPS3815PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPS3815PBF-ND
Single FETs, MOSFETs IRFPS3815PBF-ND
N-Channel 150V 105A (Tc) 441W (Tc) Through Hole SUPER-247™ (TO-274AA)

N-Channel 150V 105A (Tc) 441W (Tc) Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
Singapore, Singapore
150V 105A MOSFET Transistor
278-IRFPS3815PBF
150V 105A MOSFET Transistor 278-IRFPS3815PBF
MOSFET N-CH 150V 105A SUPER247 Product overview: IRFPS3815PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS3815PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 105A SUPER247 Product overview: IRFPS3815PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS3815PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS3815PBF
069518-IRFPS3815PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS3815PBF 069518-IRFPS3815PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069518-IRFPS3815PBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 441W (Tc) Family Name: IRFPS3815 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SUPER-247 (TO-274AA) Dimension: TO-274AA Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 105A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 390nC @ 10V Max Input Capacitance: 6810pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 15 mOhm @ 63A, 10V Alternative Parts (Cross-Reference): IXFX150N15; IXFX180N15P; IXFH150N15P; IXFK150N15P; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069518-IRFPS3815PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 441W (Tc)
Family Name: IRFPS3815
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Dimension: TO-274AA
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 105A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 390nC @ 10V
Max Input Capacitance: 6810pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 15 mOhm @ 63A, 10V
Alternative Parts (Cross-Reference): IXFX150N15; IXFX180N15P; IXFH150N15P; IXFK150N15P;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 150V 1 N-CH HEXFET 15mOhms 260nC

MOSFET 150V 1 N-CH HEXFET 15mOhms 260nC

Buy Now Datasheet
Single FETs, MOSFETs - IRFPS3815PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFPS3815PBF
Single FETs, MOSFETs IRFPS3815PBF
MOSFET N-CH 150V 105A SUPER247

MOSFET N-CH 150V 105A SUPER247

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFPS3815PBF-ND 278-IRFPS3815PBF 069518-IRFPS3815PBF IRFPS3815PBF IRFPS3815PBF
Product Name Single FETs, MOSFETs 150V 105A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS3815PBF MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-274AA Tube SOT3; SUPER-247 (TO-274AA) TO-274AA
PD 441000 milliwatts 441000 milliwatts 441000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data