MOSFET N-CH 75V 195A TO247AC Product overview: IRFP7718PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP7718PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 875160-IRFP7718PBF
Series: HEXFET®, StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 195A (Tc) 517W (Tc) Through Hole TO-247AC
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IRFP7718
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 75V 195A (Tc) 517W (Tc) Through Hole TO-247AC
MOSFET N-CH 75V 195A TO247AC
MOSFET N-CH 75V 195A TO247AC
MOSFET 75V Single N-Channel HEXFET Power
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFP7718PBF | 875160-IRFP7718PBF | IRFP7718PBF-ND | IRFP7718PBF | IRFP7718PBF | IRFP7718PBF |
| Product Name | 75V 195A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP7718PBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 75 volts | 75 volts | ||||
| Transconductance | 0.4200 kS | |||||
| PD | 517 milliwatts | 517000 milliwatts |