Infineon Technologies AG 100V 195A MOSFET Transistor IRFP4468PBF

Description
MOSFET N-CH 100V 195A TO247AC Product overview: IRFP4468PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4468PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 195A TO247AC Product overview: IRFP4468PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4468PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 195A MOSFET Transistor
278-IRFP4468PBF
100V 195A MOSFET Transistor 278-IRFP4468PBF
MOSFET N-CH 100V 195A TO247AC Product overview: IRFP4468PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4468PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 195A TO247AC Product overview: IRFP4468PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4468PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 6887014 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6887014
MOSFETs 6887014
MOSFET N-Ch 100V 290A HEXFET TO247AC

MOSFET N-Ch 100V 290A HEXFET TO247AC

Supplier's Site
MOSFETs - 6887014P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6887014P
MOSFETs 6887014P
MOSFET N-Ch 100V 290A HEXFET TO247AC

MOSFET N-Ch 100V 290A HEXFET TO247AC

Supplier's Site
Single FETs, MOSFETs - IRFP4468PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP4468PBF-ND
Single FETs, MOSFETs IRFP4468PBF-ND
N-Channel 100V 195A (Tc) 520W (Tc) Through Hole TO-247AC

N-Channel 100V 195A (Tc) 520W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4468PBF - 087414-IRFP4468PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4468PBF
087414-IRFP4468PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4468PBF 087414-IRFP4468PBF
Manufacturer: Infineon Technologies Win Source Part Number: 087414-IRFP4468PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 520W (Tc) Family Name: IRFP4468 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 540nC @ 10V Max Input Capacitance: 19860pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.6 mOhm @ 180A, 10V Alternative Parts (Cross-Reference): IXFK420N10T; Introduction Date: May 21, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 087414-IRFP4468PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 520W (Tc)
Family Name: IRFP4468
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 540nC @ 10V
Max Input Capacitance: 19860pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 180A, 10V
Alternative Parts (Cross-Reference): IXFK420N10T;
Introduction Date: May 21, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP4468PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP4468PBF
Single FETs, MOSFETs IRFP4468PBF
IRFP4468 - 12V-300V N-CHANNEL PO

IRFP4468 - 12V-300V N-CHANNEL PO

Supplier's Site
Single FETs, MOSFETs - IRFP4468PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP4468PBF
Single FETs, MOSFETs IRFP4468PBF
MOSFET N-CH 100V 195A TO247AC

MOSFET N-CH 100V 195A TO247AC

Supplier's Site Datasheet
Transistor - 66790167 - Radwell International
Willingboro, NJ, United States
Transistor
66790167
Transistor 66790167
TRANSISTOR, MOSFET, N CHANNEL, 100 V, 290 A CONTINUOUS DRAIN CURRENT, 0.0026 OHM, 3-PIN. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N CHANNEL, 100 V, 290 A CONTINUOUS DRAIN CURRENT, 0.0026 OHM, 3-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, N Ch., 100V, 290A, 2.6 MOHM, 360 NC QG, TO-247AC, Pb-Free - 70017924 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, N Ch., 100V, 290A, 2.6 MOHM, 360 NC QG, TO-247AC, Pb-Free
70017924
MOSFET, N Ch., 100V, 290A, 2.6 MOHM, 360 NC QG, TO-247AC, Pb-Free 70017924
MOSFET, N Ch., 100V, 290A, 2.6 MOHM, 360 NC QG, TO-247AC, Pb-Free

MOSFET, N Ch., 100V, 290A, 2.6 MOHM, 360 NC QG, TO-247AC, Pb-Free

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 290A 2.6mOhm 360nC Qg

MOSFET MOSFT 100V 290A 2.6mOhm 360nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP4468PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP4468PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP4468PBF
MOSFET N-CH 100V 195A TO247AC

MOSFET N-CH 100V 195A TO247AC

Supplier's Site
N Channel Mosfet, 100V, 290A, To-247Ac; Channel Type Infineon - 19P2517 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 290A, To-247Ac; Channel Type Infineon
19P2517
N Channel Mosfet, 100V, 290A, To-247Ac; Channel Type Infineon 19P2517
N CHANNEL MOSFET, 100V, 290A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:290A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 290A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:290A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP4468PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP4468PBF
100V 195A 520W 2.6mΩ@10V,180A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

100V 195A 520W 2.6mΩ@10V,180A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Radwell International Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP4468PBF 6887014 6887014P IRFP4468PBF-ND 087414-IRFP4468PBF IRFP4468PBF 66790167 70017924 IRFP4468PBF IRFP4468PBF 19P2517 IRFP4468PBF
Product Name 100V 195A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4468PBF Single FETs, MOSFETs Transistor MOSFET, N Ch., 100V, 290A, 2.6 MOHM, 360 NC QG, TO-247AC, Pb-Free MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 100V, 290A, To-247Ac; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 520 milliwatts 520000 milliwatts 520000 milliwatts 520000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details