Infineon Technologies AG 250V 57A MOSFET Transistor IRFP4332PBF

Description
MOSFET N-CH 250V 57A TO247AC Product overview: IRFP4332PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4332PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 57A TO247AC Product overview: IRFP4332PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4332PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 57A MOSFET Transistor
278-IRFP4332PBF
250V 57A MOSFET Transistor 278-IRFP4332PBF
MOSFET N-CH 250V 57A TO247AC Product overview: IRFP4332PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4332PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 57A TO247AC Product overview: IRFP4332PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4332PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRFP4332PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFP4332PBF-ND
Single FETs, MOSFETs 448-IRFP4332PBF-ND
N-Channel 250V 57A (Tc) 360W (Tc) Through Hole TO-247AC

N-Channel 250V 57A (Tc) 360W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4332PBF - 088452-IRFP4332PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4332PBF
088452-IRFP4332PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4332PBF 088452-IRFP4332PBF
Manufacturer: Infineon Technologies Win Source Part Number: 088452-IRFP4332PBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Family Name: IRFP4332 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 57A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 5860pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 33 mOhm @ 35A, 10V Alternative Parts (Cross-Reference): IXTH100N25P; FDAF69N25; IXTK80N25; Introduction Date: June 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 088452-IRFP4332PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Family Name: IRFP4332
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 57A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 5860pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 33 mOhm @ 35A, 10V
Alternative Parts (Cross-Reference): IXTH100N25P; FDAF69N25; IXTK80N25;
Introduction Date: June 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 250V, 57A, 175Deg C, 120Mw; Channel Type Infineon - 61M6841 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 57A, 175Deg C, 120Mw; Channel Type Infineon
61M6841
Mosfet, N-Ch, 250V, 57A, 175Deg C, 120Mw; Channel Type Infineon 61M6841
MOSFET, N-CH, 250V, 57A, 175DEG C, 120MW; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:57A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 57A, 175DEG C, 120MW; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:57A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP4332PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP4332PBF
250V 57A 33mΩ@10V,35A 360W 5V@250uA N Channel TO-247-3 MOSFETs ROHS

250V 57A 33mΩ@10V,35A 360W 5V@250uA N Channel TO-247-3 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET N-CH 250V 57A TO-247AC - 376-IRFP4332PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 57A TO-247AC
376-IRFP4332PBF
MOSFET N-CH 250V 57A TO-247AC 376-IRFP4332PBF
MOSFET N-CH 250V 57A TO-247AC

MOSFET N-CH 250V 57A TO-247AC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP4332PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP4332PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP4332PBF
MOSFET N-CH 250V 57A TO247AC

MOSFET N-CH 250V 57A TO247AC

Supplier's Site
Single FETs, MOSFETs - IRFP4332PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP4332PBF
Single FETs, MOSFETs IRFP4332PBF
MOSFET N-CH 250V 57A TO247AC

MOSFET N-CH 250V 57A TO247AC

Supplier's Site Datasheet
Transistor - 66790155 - Radwell International
Willingboro, NJ, United States
Transistor
66790155
Transistor 66790155
POWER FIELD-EFFECT TRANSISTOR, 57A I(D), 250V, 0.033OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 57A I(D), 250V, 0.033OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 250V 57A 33mOhm 99nC Qg

MOSFET MOSFT 250V 57A 33mOhm 99nC Qg

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP4332PBF 448-IRFP4332PBF-ND 088452-IRFP4332PBF 61M6841 IRFP4332PBF 376-IRFP4332PBF IRFP4332PBF IRFP4332PBF 66790155 IRFP4332PBF
Product Name 250V 57A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4332PBF Mosfet, N-Ch, 250V, 57A, 175Deg C, 120Mw; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs MOSFET N-CH 250V 57A TO-247AC Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 250 volts 250 volts 250 volts 250 volts 250 volts
Transconductance 0.1000 kS
PD 360 milliwatts 360000 milliwatts 360000 milliwatts 120 milliwatts 360000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details