MOSFET N-CH 100V 120A TO247AC Product overview: IRFP4110PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4110PBF can be used for catalog matching and distributor lookup.
N-Channel 100V 120A (Tc) 370W (Tc) Through Hole TO-247AC
MOSFET N-Ch 100V 180A HEXFET TO247AC
MOSFET N-Ch 100V 180A HEXFET TO247AC
MOSFET N-Ch 100V 180A HEXFET TO247AC
Manufacturer: Infineon Technologies
Win Source Part Number: 017633-IRFP4110PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 370W (Tc)
Family Name: IRFP4110
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 210nC @ 10V
Max Input Capacitance: 9620pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): IXTH180N10T; IXTK250N10; IXFB300N10P;
Introduction Date: March 03, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
MOSFET Transistor, N Channel, 120 A, 100 V, 0.0037 ohm, 20 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 100V 120A TO247AC
MOSFET, N Ch., 100V, 168A, 4.6 MOHM, 152 NC QG, TO-247AC, Pb-Free
MOSFET N-CH 100V 120A TO247AC
MOSFET MOSFT 100V 168A 4.6mOhm 152nC Qg
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFP4110PBF | IRFP4110PBF-ND | 6886995 | 6886995P | 017633-IRFP4110PBF | 11N7906 | IRFP4110PBF | 70017947 | IRFP4110PBF | IRFP4110PBF |
| Product Name | 100V 120A MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4110PBF | Mosfet Transistor, N Channel, 120 A, 100 V, 0.0037 Ohm, 20 V, 4 V Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET, N Ch., 100V, 168A, 4.6 MOHM, 152 NC QG, TO-247AC, Pb-Free | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||||||
| PD | 370 milliwatts | 370000 milliwatts | 370000 milliwatts | |||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |