Infineon Technologies AG Single FETs, MOSFETs IRFP2907PBF

Description
N-Channel 75V 209A (Tc) 470W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 75V 209A (Tc) 470W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP2907PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP2907PBF-ND
Single FETs, MOSFETs IRFP2907PBF-ND
N-Channel 75V 209A (Tc) 470W (Tc) Through Hole TO-247AC

N-Channel 75V 209A (Tc) 470W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP2907PBF - 088238-IRFP2907PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP2907PBF
088238-IRFP2907PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP2907PBF 088238-IRFP2907PBF
Manufacturer: Infineon Technologies Win Source Part Number: 088238-IRFP2907PBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 470W (Tc) Family Name: IRFP2907 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 209A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 620nC @ 10V Max Input Capacitance: 13000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 125A, 10V Alternative Parts (Cross-Reference): IXFH230N075T2; IXFR180N07; IXTQ220N075T; Introduction Date: February 26, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 088238-IRFP2907PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 470W (Tc)
Family Name: IRFP2907
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 209A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 620nC @ 10V
Max Input Capacitance: 13000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 125A, 10V
Alternative Parts (Cross-Reference): IXFH230N075T2; IXFR180N07; IXTQ220N075T;
Introduction Date: February 26, 2004
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75V 209A MOSFET Transistor
278-IRFP2907PBF
75V 209A MOSFET Transistor 278-IRFP2907PBF
MOSFET N-CH 75V 209A TO247AC Product overview: IRFP2907PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 209A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 209A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP2907PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 209A TO247AC Product overview: IRFP2907PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 209A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 209A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP2907PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5431500 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5431500
MOSFETs 5431500
MOSFET N-Channel 75V 209A TO247AC

MOSFET N-Channel 75V 209A TO247AC

Supplier's Site
MOSFETs - 9133865 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9133865
MOSFETs 9133865
MOSFET N-Channel 75V 209A TO247AC

MOSFET N-Channel 75V 209A TO247AC

Supplier's Site
MOSFETs - 5431500P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5431500P
MOSFETs 5431500P
MOSFET N-Channel 75V 209A TO247AC

MOSFET N-Channel 75V 209A TO247AC

Supplier's Site
Mosfet, N-Ch, 209A, 75V, To-247Ac-3; Transistor Polarity Infineon - 64AH3708 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 209A, 75V, To-247Ac-3; Transistor Polarity Infineon
64AH3708
Mosfet, N-Ch, 209A, 75V, To-247Ac-3; Transistor Polarity Infineon 64AH3708
MOSFET, N-CH, 209A, 75V, TO-247AC-3; Transistor Polarity:N Channel; Continuous Drain Current Id:209A; Drain Source Voltage Vds:75V; On Resistance Rds(on):0.0036ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 209A, 75V, TO-247AC-3; Transistor Polarity:N Channel; Continuous Drain Current Id:209A; Drain Source Voltage Vds:75V; On Resistance Rds(on):0.0036ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP2907PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP2907PBF
Single FETs, MOSFETs IRFP2907PBF
MOSFET N-CH 75V 209A TO247AC

MOSFET N-CH 75V 209A TO247AC

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP2907PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP2907PBF
Single FETs, MOSFETs IRFP2907PBF
IRFP2907 - HEXFET POWER MOSFET

IRFP2907 - HEXFET POWER MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP2907PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP2907PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP2907PBF
MOSFET N-CH 75V 209A TO247AC

MOSFET N-CH 75V 209A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75V 1 N-CH HEXFET 4.5mOhms 410nC

MOSFET 75V 1 N-CH HEXFET 4.5mOhms 410nC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP2907PBF-ND 088238-IRFP2907PBF 278-IRFP2907PBF 5431500 5431500P 64AH3708 IRFP2907PBF IRFP2907PBF IRFP2907PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP2907PBF 75V 209A MOSFET Transistor MOSFETs MOSFETs Mosfet, N-Ch, 209A, 75V, To-247Ac-3; Transistor Polarity Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AC Tube TO-247; To-247ac TO-247; TO-247 TO-3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
V(BR)DSS 75 volts 75 volts 75 volts
PD 470000 milliwatts 330 milliwatts 470000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRF2903Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers