N-Channel 55V 95A (Tc) 310W (Tc) Through Hole TO-247AC
MOSFET N-CH 55V 95A TO247AC Product overview: IRFP1405PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP1405PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 205372-IRFP1405PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 95A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 5600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 95A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
MOSFET N-Channel HEXFET 55V 160A TO247AC
MOSFET N-Channel HEXFET 55V 160A TO247AC
55V 95A 310W 5.3mΩ@10V,95A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS
MOSFET MOSFT 55V 160A 5.3mOhm 120nCAC
MOSFET Transistor, N Channel, 160 A, 55 V, 5.3 mohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 55V 95A TO247AC
MOSFET N-CH 55V 95A TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFP1405PBF-ND | 278-IRFP1405PBF | 205372-IRFP1405PBF | 9074996 | IRFP1405PBF | IRFP1405PBF | 38K2555 | IRFP1405PBF | IRFP1405PBF |
| Product Name | Single FETs, MOSFETs | 55V 95A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP1405PBF | MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Mosfet Transistor, N Channel, 160 A, 55 V, 5.3 Mohm, 10 V, 4 V Rohs Compliant Infineon | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | Tube | TO-247; SOT3; TO-247AC | TO-247; To-247 | TO-247 | TO-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| V(BR)DSS | 55 volts | 55 volts | 55 volts | 55 volts | |||||
| PD | 310 milliwatts | 310000 milliwatts | 310000 milliwatts | 310000 milliwatts |