Infineon Technologies AG Single FETs, MOSFETs IRFP064NPBF

Description
N-Channel 55V 110A (Tc) 200W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 55V 110A (Tc) 200W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP064NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP064NPBF-ND
Single FETs, MOSFETs IRFP064NPBF-ND
N-Channel 55V 110A (Tc) 200W (Tc) Through Hole TO-247AC

N-Channel 55V 110A (Tc) 200W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFETs - 5410008 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410008
MOSFETs 5410008
MOSFET N-Channel 55V 110A HEXFET TO247AC

MOSFET N-Channel 55V 110A HEXFET TO247AC

Supplier's Site
MOSFETs - 9194808 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194808
MOSFETs 9194808
MOSFET N-Channel 55V 110A HEXFET TO247AC

MOSFET N-Channel 55V 110A HEXFET TO247AC

Supplier's Site
Singapore, Singapore
55V 110A MOSFET Transistor
278-IRFP064NPBF
55V 110A MOSFET Transistor 278-IRFP064NPBF
MOSFET N-CH 55V 110A TO247AC Product overview: IRFP064NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP064NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 110A TO247AC Product overview: IRFP064NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP064NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064NPBF - 017623-IRFP064NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064NPBF
017623-IRFP064NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064NPBF 017623-IRFP064NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017623-IRFP064NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Family Name: IRFP064 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 4000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 59A, 10V Alternative Parts (Cross-Reference): NTE2913; HUFA75344G3T; HUFA75344G3; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017623-IRFP064NPBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Family Name: IRFP064
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 4000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 59A, 10V
Alternative Parts (Cross-Reference): NTE2913; HUFA75344G3T; HUFA75344G3;
Introduction Date: February 11, 2004
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor - 17603014 - Radwell International
Willingboro, NJ, United States
Transistor
17603014
Transistor 17603014
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 110A, 55V, 0.008OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 110A, 55V, 0.008OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 66790079 - Radwell International
Willingboro, NJ, United States
Transistor
66790079
Transistor 66790079
POWER FIELD-EFFECT TRANSISTOR, 110A, 55V, 0.008OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 110A, 55V, 0.008OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP064NPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP064NPBF
55V 110A 8mΩ@10V,59A 200W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

55V 110A 8mΩ@10V,59A 200W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 98A 8mOhm 113.3nCAC

MOSFET MOSFT 55V 98A 8mOhm 113.3nCAC

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.008Ohm;ID 110A;TO-247AC;PD 200W;VGS +/-20V - 70017032 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.008Ohm;ID 110A;TO-247AC;PD 200W;VGS +/-20V
70017032
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.008Ohm;ID 110A;TO-247AC;PD 200W;VGS +/-20V 70017032
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.008Ohm;ID 110A;TO-247AC;PD 200W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.008Ohm;ID 110A;TO-247AC;PD 200W;VGS +/-20V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP064NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP064NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP064NPBF
MOSFET N-CH 55V 110A TO247AC

MOSFET N-CH 55V 110A TO247AC

Supplier's Site
N Channel Mosfet, 55V, 110A, To-247Ac; Channel Type Infineon - 63J6841 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 110A, To-247Ac; Channel Type Infineon
63J6841
N Channel Mosfet, 55V, 110A, To-247Ac; Channel Type Infineon 63J6841
N CHANNEL MOSFET, 55V, 110A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:110A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 110A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:110A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRFP064NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP064NPBF
Single FETs, MOSFETs IRFP064NPBF
IRFP064 - 12V-300V N-CHANNEL POW

IRFP064 - 12V-300V N-CHANNEL POW

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP064NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP064NPBF
Single FETs, MOSFETs IRFP064NPBF
MOSFET N-CH 55V 110A TO247AC

MOSFET N-CH 55V 110A TO247AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP064NPBF-ND 5410008 278-IRFP064NPBF 017623-IRFP064NPBF 17603014 IRFP064NPBF IRFP064NPBF 70017032 IRFP064NPBF 63J6841 IRFP064NPBF
Product Name Single FETs, MOSFETs MOSFETs 55V 110A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064NPBF Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.008Ohm;ID 110A;TO-247AC;PD 200W;VGS +/-20V Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 55V, 110A, To-247Ac; Channel Type Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; To-247ac Tube TO-247; SOT3; TO-247AC TO-247 TO-247 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data