Infineon Technologies AG Transistor Polarity Infineon IRFP054NPBF.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:72A; On Resistance Rds(on):0.012ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:72A; On Resistance Rds(on):0.012ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Infineon - 27AC6796 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Infineon
27AC6796
Transistor Polarity Infineon 27AC6796
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:72A; On Resistance Rds(on):0.012ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:72A; On Resistance Rds(on):0.012ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC6796
Product Name Transistor Polarity Infineon
Transistor Type Transistor Polarity Infineon
Unlock Full Specs
to access all available technical data

Similar Products

CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers
IGBT Transistors - AIHD10N60RFATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
Specs
Transistor Type IGBT
View Details
2 suppliers
Transistor - 32468878 - Radwell International
Fuji Electric Corp. of America
View Details