Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP044NPBF IRFP044NPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 132845-IRFP044NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 53A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 29A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 132845-IRFP044NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 53A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 29A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP044NPBF - 132845-IRFP044NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP044NPBF
132845-IRFP044NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP044NPBF 132845-IRFP044NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 132845-IRFP044NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 53A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 29A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 132845-IRFP044NPBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 53A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 1500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 29A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
55V 53A MOSFET Transistor
278-IRFP044NPBF
55V 53A MOSFET Transistor 278-IRFP044NPBF
MOSFET N-CH 55V 53A TO247AC Product overview: IRFP044NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP044NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 53A TO247AC Product overview: IRFP044NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP044NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP044NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP044NPBF-ND
Single FETs, MOSFETs IRFP044NPBF-ND
N-Channel 55V 53A (Tc) 120W (Tc) Through Hole TO-247AC

N-Channel 55V 53A (Tc) 120W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 49A 20mOhm 40.7nCAC

MOSFET MOSFT 55V 49A 20mOhm 40.7nCAC

Buy Now Datasheet
Transistor - 17632873 - Radwell International
Willingboro, NJ, United States
Transistor
17632873
Transistor 17632873
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 53A I(D), 55V, 0.02OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 53A I(D), 55V, 0.02OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 66790075 - Radwell International
Willingboro, NJ, United States
Transistor
66790075
Transistor 66790075
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 53A I(D), 55V, 0.02OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 53A I(D), 55V, 0.02OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.02Ohm;ID 53A;TO-247AC;PD 120W;VGS +/-20V - 70017030 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.02Ohm;ID 53A;TO-247AC;PD 120W;VGS +/-20V
70017030
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.02Ohm;ID 53A;TO-247AC;PD 120W;VGS +/-20V 70017030
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.02Ohm;ID 53A;TO-247AC;PD 120W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.02Ohm;ID 53A;TO-247AC;PD 120W;VGS +/-20V

Supplier's Site
N Channel Mosfet, 55V, 53A To-247Ac; Channel Type Infineon - 63J6833 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 53A To-247Ac; Channel Type Infineon
63J6833
N Channel Mosfet, 55V, 53A To-247Ac; Channel Type Infineon 63J6833
N CHANNEL MOSFET, 55V, 53A TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:53A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 53A TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:53A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP044NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP044NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP044NPBF
MOSFET N-CH 55V 53A TO247AC

MOSFET N-CH 55V 53A TO247AC

Supplier's Site
Single FETs, MOSFETs - IRFP044NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP044NPBF
Single FETs, MOSFETs IRFP044NPBF
HEXFET POWER MOSFET

HEXFET POWER MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP044NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP044NPBF
Single FETs, MOSFETs IRFP044NPBF
MOSFET N-CH 55V 53A TO247AC

MOSFET N-CH 55V 53A TO247AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Radwell International Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 132845-IRFP044NPBF 278-IRFP044NPBF IRFP044NPBF-ND IRFP044NPBF 17632873 70017030 63J6833 IRFP044NPBF IRFP044NPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP044NPBF 55V 53A MOSFET Transistor Single FETs, MOSFETs MOSFET Transistor MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.02Ohm;ID 53A;TO-247AC;PD 120W;VGS +/-20V N Channel Mosfet, 55V, 53A To-247Ac; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 55 volts 55 volts 55 volts
PD 120000 milliwatts 120000 milliwatts 120000 milliwatts 120000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC Tube TO-247; TO-247-3 TO-247 TO-3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data