N-Channel 55V 14A (Tc) 29W (Tc) Through Hole TO-220AB Full-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 069493-IRFIZ24NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 29W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 370pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 70 mOhm @ 7.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
MOSFET N-CH 55V 14A TO220AB FP Product overview: IRFIZ24NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIZ24NPBF can be used for catalog matching and distributor lookup.
MOSFET, N CHANNEL, 13 AMP, 55 V, 0.07 OHM, 29 W, 3 PIN, THROUGH HOLE, TO-220 FP. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 55V 14A TO220AB FP
MOSFET, N-CH, 55V, 14A, 175DEG C, 29W; Transistor Polarity:N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 55V 14A TO220AB FP
MOSFET MOSFT 55V 13A 70mOhm 13.3nC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFIZ24NPBF-ND | 069493-IRFIZ24NPBF | 278-IRFIZ24NPBF | 17288159 | IRFIZ24NPBF | 64AH3707 | IRFIZ24NPBF | IRFIZ24NPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIZ24NPBF | 55V 14A MOSFET Transistor | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 55V, 14A, 175Deg C, 29W; Transistor Polarity Infineon | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220AB Full-Pak | Tube | TO-220; TO-220-3 Full Pack | TO-3 | TO-220; TO-220-3 Full Pack | ||
| V(BR)DSS | 55 volts | 55 volts | 55 volts | |||||
| PD | 29000 milliwatts | 29 milliwatts | 29000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |