Infineon Technologies AG Channel Type Infineon IRFI4229PBF.

Description
Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:46W; No. of Pins:3Pins RoHS Compliant: Yes
Description
Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:46W; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Channel Type Infineon - 32AC0697 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Infineon
32AC0697
Channel Type Infineon 32AC0697
Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:46W; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:46W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 32AC0697
Product Name Channel Type Infineon
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660454 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-523 (sc-89)
View Details
Igbt, 600V, 30A, Module; Continuous Collector Current Fuji Electric - 56P5506 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Package Type TO-3
View Details
Single Bipolar Transistors - BC807-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers