Infineon Technologies AG Single FETs, MOSFETs IRFHM9391TRPBF

Description
P-Channel 30V 11A (Ta) 2.6W (Ta) Surface Mount 8-PQFN (3.3x3.3), Power33
Request a Quote Datasheet
Description
P-Channel 30V 11A (Ta) 2.6W (Ta) Surface Mount 8-PQFN (3.3x3.3), Power33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFHM9391TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFHM9391TRPBFTR-ND
Single FETs, MOSFETs IRFHM9391TRPBFTR-ND
P-Channel 30V 11A (Ta) 2.6W (Ta) Surface Mount 8-PQFN (3.3x3.3), Power33

P-Channel 30V 11A (Ta) 2.6W (Ta) Surface Mount 8-PQFN (3.3x3.3), Power33

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM9391TRPBF - 1046916-IRFHM9391TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM9391TRPBF
1046916-IRFHM9391TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM9391TRPBF 1046916-IRFHM9391TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046916-IRFHM9391TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.6W (Ta) Family Name: IRFHM9391 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (3.3x3.3), Power33 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2.4V @ 25μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 1543pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 14.6 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): STL9P2UH7; STL9P3LLH6; Introduction Date: June 04, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1046916-IRFHM9391TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.6W (Ta)
Family Name: IRFHM9391
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (3.3x3.3), Power33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 25μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 1543pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 14.6 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): STL9P2UH7; STL9P3LLH6;
Introduction Date: June 04, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 11A MOSFET Transistor
278-IRFHM9391TRPBF
30V 11A MOSFET Transistor 278-IRFHM9391TRPBF
MOSFET P-CH 30V 11A 8PQFN Product overview: IRFHM9391TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM9391TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 11A 8PQFN Product overview: IRFHM9391TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM9391TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFHM9391TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFHM9391TRPBF
Single FETs, MOSFETs IRFHM9391TRPBF
MOSFET P-CH 30V 11A 8PQFN

MOSFET P-CH 30V 11A 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFHM9391TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFHM9391TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFHM9391TRPBF
MOSFET P-CH 30V 11A 8PQFN

MOSFET P-CH 30V 11A 8PQFN

Supplier's Site
MOSFET P-CH 30V 11A 8PQFN - 376-IRFHM9391TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 11A 8PQFN
376-IRFHM9391TRPBF
MOSFET P-CH 30V 11A 8PQFN 376-IRFHM9391TRPBF
MOSFET P-CH 30V 11A 8PQFN

MOSFET P-CH 30V 11A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V SGL P-CH HEXFET Pwr MOSFET

MOSFET 30V SGL P-CH HEXFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFHM9391TRPBFTR-ND 1046916-IRFHM9391TRPBF 278-IRFHM9391TRPBF IRFHM9391TRPBF IRFHM9391TRPBF 376-IRFHM9391TRPBF IRFHM9391TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM9391TRPBF 30V 11A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 30V 11A 8PQFN MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type 8-PowerTDFN SOT3; 8-PQFN (3.3x3.3), Power33 Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN
V(BR)DSS 30 volts 30 volts -30 volts
PD 2600 milliwatts 2600 milliwatts 2600 milliwatts 2600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFS4310-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers