Manufacturer: Infineon Technologies
Win Source Part Number: 017605-IRFHM8330TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta), 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (3.3x3.3), Power33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta)
Gate-Source Threshold Voltage: 2.35V @ 25μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 16A 8PQFN Product overview: IRFHM8330TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM8330TRPBF can be used for catalog matching and distributor lookup.
N-Channel 30V 16A (Ta) 2.7W (Ta), 33W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33
MOSFET 30V SGL N-CH HEXFET Pwr MOSFET
MOSFET, N CHANNEL, 25V, 30A, PQFN-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes
MOSFET N-CH 30V 16A 8PQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 017605-IRFHM8330TRPBF | 278-IRFHM8330TRPBF | IRFHM8330TRPBFTR-ND | IRFHM8330TRPBF | 45X9500 | IRFHM8330TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM8330TRPBF | 30V 16A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N Channel, 25V, 30A, Pqfn-8; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | |||||
| PD | 2700 to 33000 milliwatts | 2700 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |