Manufacturer: Infineon Technologies
Win Source Part Number: 1046904-IRFHM4231TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta), 29W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (3x3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 35μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1270pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 25V 40A 8PQFN Product overview: IRFHM4231TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM4231TRPBF can be used for catalog matching and distributor lookup.
N-Channel 25V 40A (Tc) 2.7W (Ta), 29W (Tc) Surface Mount 8-PQFN (3x3)
MOSFET N-CH 25V 40A PQFN
MOSFET N-CH 25V 40A 8PQFN
MOSFET, N CHANNEL, 25V, 40A, PQFN-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:40A; On Resistance Rds(on):0.0027ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046904-IRFHM4231TRPBF | 278-IRFHM4231TRPBF | IRFHM4231TRPBFTR-ND | 376-IRFHM4231TRPBF | IRFHM4231TRPBF | 45X9496 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM4231TRPBF | 25V 40A MOSFET Transistor | Single FETs, MOSFETs | MOSFET N-CH 25V 40A PQFN | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Channel, 25V, 40A, Pqfn-8; Transistor Polarity Infineon |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 25 volts | 25 volts | ||||
| PD | 2700 to 29000 milliwatts | 2700 milliwatts | 2700 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 8-PQFN (3x3) | Tape & Reel (TR) | 8-PowerTDFN | 8-PowerTDFN | TO-3 |