Infineon Technologies AG 100V 3.2A 20A MOSFET Transistor IRFHM3911TRPBF

Description
MOSFET N-CH 100V 3.2A/20A 8PQFN Product overview: IRFHM3911TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.2A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.2A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM3911TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 3.2A/20A 8PQFN Product overview: IRFHM3911TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.2A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.2A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM3911TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3.2A 20A MOSFET Transistor
278-IRFHM3911TRPBF
100V 3.2A 20A MOSFET Transistor 278-IRFHM3911TRPBF
MOSFET N-CH 100V 3.2A/20A 8PQFN Product overview: IRFHM3911TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.2A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.2A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM3911TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 3.2A/20A 8PQFN Product overview: IRFHM3911TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.2A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.2A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM3911TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRFHM3911TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFHM3911TRPBFDKR-ND
Single FETs, MOSFETs 448-IRFHM3911TRPBFDKR-ND
N-Channel 100V 3.2A (Ta), 20A (Tc) 2.8W (Ta), 29W (Tc) Surface Mount 8-PQFN (3x3)

N-Channel 100V 3.2A (Ta), 20A (Tc) 2.8W (Ta), 29W (Tc) Surface Mount 8-PQFN (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRFHM3911TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFHM3911TRPBFCT-ND
Single FETs, MOSFETs 448-IRFHM3911TRPBFCT-ND
N-Channel 100V 3.2A (Ta), 20A (Tc) 2.8W (Ta), 29W (Tc) Surface Mount 8-PQFN (3x3)

N-Channel 100V 3.2A (Ta), 20A (Tc) 2.8W (Ta), 29W (Tc) Surface Mount 8-PQFN (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRFHM3911TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFHM3911TRPBFTR-ND
Single FETs, MOSFETs 448-IRFHM3911TRPBFTR-ND
N-Channel 100V 3.2A (Ta), 20A (Tc) 2.8W (Ta), 29W (Tc) Surface Mount 8-PQFN (3x3)

N-Channel 100V 3.2A (Ta), 20A (Tc) 2.8W (Ta), 29W (Tc) Surface Mount 8-PQFN (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM3911TRPBF - 875127-IRFHM3911TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM3911TRPBF
875127-IRFHM3911TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM3911TRPBF 875127-IRFHM3911TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875127-IRFHM3911TRPB F Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 3.2A (Ta), 20A (Tc) 2.8W (Ta), 29W (Tc) Surface Mount 8-PQFN (3x3) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: IRFHM3911 Categories: Discrete Semiconductor Products Case / Package: 8-PQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IRFHM3911TRPBF-ND, 448-IRFHM3911TRPBFDK R, 448-IRFHM3911TRPBFTR , SP001575850, 448-IRFHM3911TRPBFCT

Manufacturer: Infineon Technologies
Win Source Part Number: 875127-IRFHM3911TRPBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 3.2A (Ta), 20A (Tc) 2.8W (Ta), 29W (Tc) Surface Mount 8-PQFN (3x3)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRFHM3911
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRFHM3911TRPBF-ND, 448-IRFHM3911TRPBFDKR, 448-IRFHM3911TRPBFTR, SP001575850, 448-IRFHM3911TRPBFCT

Buy Now Datasheet
MOSFETs - 2579387P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579387P
MOSFETs 2579387P
Infineon MOSFET IRFHM3911TRPBF

Infineon MOSFET IRFHM3911TRPBF

Supplier's Site
MOSFETs - 2579386 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579386
MOSFETs 2579386
Infineon MOSFET IRFHM3911TRPBF

Infineon MOSFET IRFHM3911TRPBF

Supplier's Site
MOSFETs - 2579387 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579387
MOSFETs 2579387
Infineon MOSFET IRFHM3911TRPBF

Infineon MOSFET IRFHM3911TRPBF

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFHM3911TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFHM3911TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFHM3911TRPBF
MOSFET N-CH 100V 3.2A/20A 8PQFN

MOSFET N-CH 100V 3.2A/20A 8PQFN

Supplier's Site
Mosfet, N Channel, 100V, 20A, Pqfn-8; Channel Type Infineon - 45X9495 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 20A, Pqfn-8; Channel Type Infineon
45X9495
Mosfet, N Channel, 100V, 20A, Pqfn-8; Channel Type Infineon 45X9495
MOSFET, N CHANNEL, 100V, 20A, PQFN-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 20A, PQFN-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PLANAR_MOSFETS

MOSFET PLANAR_MOSFETS

Buy Now Datasheet
Single FETs, MOSFETs - IRFHM3911TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFHM3911TRPBF
Single FETs, MOSFETs IRFHM3911TRPBF
MOSFET N-CH 100V 3.2A/20A 8PQFN

MOSFET N-CH 100V 3.2A/20A 8PQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFHM3911TRPBF 448-IRFHM3911TRPBFDKR-ND 875127-IRFHM3911TRPBF 2579387P IRFHM3911TRPBF 45X9495 IRFHM3911TRPBF IRFHM3911TRPBF
Product Name 100V 3.2A 20A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM3911TRPBF MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 100V, 20A, Pqfn-8; Channel Type Infineon MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Transconductance 0.0200 kS
PD 2.8 milliwatts 2800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF6215S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers